EN
  • EN
  • DE

ERA-4

Part No ERA-4
Manufacturer Mini-Circuits
Catalog END - OF - LIFE
Description MONOLITHIC AMPLIFIERS 50Ω BROADBAND DC to 8 GHz
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Mini-Circuits
Win Source Part Number 1172358-ERA-4
Manufacturer Homepage www.minicircuits.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ERA-4 CAD Model

Description

The ERA-4 is a MMIC (Monolithic Microwave Integrated Circuit) amplifier manufactured by Mini-Circuits. It's a broadband amplifier designed for use in various RF and microwave applications. The ERA-4 is known for its high gain, low noise figure, and wide frequency range, making it suitable for use in receivers, transmitters, and test equipment.

Applications

  • RF Receivers
  • RF Transmitters
  • Test and Measurement Equipment
  • Broadband Amplification
  • Oscillator Buffers

Features

  • High Gain: Provides significant signal amplification across a wide frequency range.
  • Low Noise Figure: Minimizes added noise, preserving signal integrity.
  • Broadband Performance: Operates effectively over a wide range of frequencies.
  • Unconditionally Stable: Operates without oscillation under various load conditions.
  • Small Size: Compact footprint for space-constrained applications.

Benefits

  • Improves receiver sensitivity by amplifying weak signals.
  • Increases transmitter output power while maintaining signal quality.
  • Versatile for use in various RF and microwave systems.
  • Ensures reliable performance without the risk of instability.
  • Easy integration into existing circuits due to its small size.

Additional Details

The ERA-4 amplifier is typically packaged in a surface-mount package for easy PCB assembly. It requires an external bias resistor to set the operating current. Its performance characteristics are usually specified across a broad temperature range. The ERA-4 is designed to operate from a single positive supply voltage. For detailed specifications, including gain, noise figure, VSWR, and operating voltage and current, consult the Mini-Circuits datasheet. Always adhere to the manufacturer's recommended operating conditions to ensure optimal performance and reliability.

You May Also Be Interested in

ELAN Microelectronics
2-IN-ONE SCROLLING MOUSE CONTROLLER
Need more? Email Us
COSMO
REED RELAY
Lowest to $1.9713
BRIGHT LED
Yellow Green Suitable for all SMT assembly methods.
Lowest to $0.0658
Semtech Corporation
1.5 AMP POSITIVE VOLTAGE REGULATOR
Lowest to $1.0115
Apollo Electron Co., Ltd.
Standard Triac
Lowest to $0.5382
Silicon Touch
8-bit Constant Current LED Driver with Error Detection
Lowest to $0.9385
Intersil Corporation
Dual, 4.5MHz, BiMOS Operational Amplifier with MOSFET Input/Bipolar Output
Need more? Email Us
California Micro Devices Corp
MultiMedia Card EMI Filter Array with ESD Protection
Lowest to $2.6091
Nihon Inter Electronics Corporation
Schottky Barrier Diode
Lowest to $0.4736

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.0041 $54.0246
14+ $7.3880 $103.4320
21+ $7.1571 $150.2991
29+ $6.9262 $200.8598
38+ $6.6954 $254.4252
50+ $6.0028 $300.1400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,512 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess