Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - RF Diodes
Mfr CEL
Package Tape & Reel
Product Status Active
Diode Type PIN - Single
Voltage - Peak Reverse (Max) 180V
Current - Max 50 mA
Capacitance @ Vr, F 1.2pF @ 40V, 100MHz
Resistance @ If, F 750mOhm @ 50mA, 100MHz
Power Dissipation (Max) 3 W
Temperature Range - Operating 175°C (TJ)
Package / Case SQ-MELF
Supplier Device Package MELF
Base Product Number L8104
Standard Package 1,500 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Win Source Part Number 804367-L8104R
Ultra Librarian 3D Model Ultra Librarian L8104R CAD Model

Description

The L8104R is a PIN diode designed for RF applications, manufactured by CEL.

  • Maximum Current: 50 mA
  • Voltage Breakdown: 180V
  • Capacitance: 1.2pF @ 40V, 100MHz
  • Power Dissipation: 3 W
  • Resistance: 750mOhm @ 50mA, 100MHz
  • Package: SQ-MELF
  • Operating Temperature: 175°C

You May Also Be Interested in

Broadcom Limited
RF DIODE SCHOTTKY 20V SOT23-3
Need more? Email Us
ECAD model for HSMS-2813-TR2G
Broadcom Limited
RF DIODE SCHOTTKY 15V SOT23-3
Lowest to $3.5910
ECAD model for HSMS-2822-TR2G
Infineon Technologies
DIODE SCHOTTKY 40V 100MW SOT143
Need more? Email Us
ECAD model for BAT62E6327HTSA1
Broadcom Limited
RF DIODE PIN 200V 250MW SOT23-3
Lowest to $8.1493
ECAD model for HSMP-3832-TR1
NXP / Nexperia
RF DIODE PIN 100V 240MW SC-70
Need more? Email Us
ECAD model for BAP64-05W,135
Nexperia USA Inc.
RF DIODE SCHOTTKY 15V SOT-666
Lowest to $0.7068
ECAD model for 1PS66SB82,115
NXP / Nexperia
RF DIODE PIN 30V 250MW SOT-23
Lowest to $0.0815
ECAD model for BAP65-05,215
Broadcom Limited
RF DIODE SCHOTTKY 2V SOT23-3
Lowest to $4.8176
ECAD model for HSMS-2850-TR2G
NXP / Nexperia
RF DIODE PIN 60V 715MW SOD-523
Need more? Email Us
ECAD model for BAP51-02,315

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention