EN
  • EN
  • DE

ERA-21SM

Part No ERA-21SM
Manufacturer Mini-Circuits
Catalog RF Amplifiers
Description MONOLITHIC AMPLIFIERS 50Ω BROADBAND DC to 8 GHz
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Mini-Circuits
Win Source Part Number 1172353-ERA-21SM
Manufacturer Homepage www.minicircuits.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ERA-21SM CAD Model

Description

The ERA-21SM is a surface-mount MMIC (Monolithic Microwave Integrated Circuit) amplifier from Mini-Circuits. It's designed for broadband applications, offering high gain and low noise figure.

Applications:

  • Cellular Infrastructure: Used in base stations and repeaters.
  • Satellite Communication: Employed in LNBs (Low Noise Block downconverters).
  • Cable TV (CATV): Used in amplifiers and distribution networks.
  • Wi-Fi and Wireless LAN: Found in access points and client devices.
  • General Purpose Amplification: Can be used in various RF and microwave circuits.

Features:

  • Broadband Operation: Operates over a wide frequency range.
  • High Gain: Provides significant signal amplification.
  • Low Noise Figure: Minimizes noise added to the signal.
  • Surface Mount Package: Facilitates automated assembly.
  • Unconditionally Stable: Ensures stable operation under various load conditions.

Benefits:

  • Improved Signal Strength: High gain boosts weak signals.
  • Reduced Noise: Low noise figure minimizes signal degradation.
  • Simplified Design: Easy to integrate into various RF circuits.
  • Compact Size: Surface mount package saves board space.
  • Reliable Performance: Unconditional stability ensures consistent operation.

Additional Details:

The ERA-21SM typically offers a gain of around 20 dB and a noise figure of approximately 3 dB. Its operating frequency range spans from a few MHz to several GHz (specific range varies with model). It requires a DC bias voltage (typically 5V) and a small number of external components for optimal performance. This amplifier is often used as a first-stage amplifier in receiver chains or as a general-purpose gain block in various RF and microwave systems. Its small size and high performance make it a popular choice for many applications.

You May Also Be Interested in

Analog Devices Inc.
EVAL BOARD / HMC589AST89E series Amplifier Evaluation Board
Need more? Email Us
M/A-Com Technology Solutions
IC RF AMP RADAR 0HZ-28GHZ 32AQFN / RF Amplifier IC Radar 0Hz ~ 28GHz 32-AQFN (5x5)
Need more? Email Us
NXP / Nexperia
IC RF AMP CDMA 1GHZ-4GHZ 8DFN / RF Amplifier IC CDMA, LTE, W-CDMA 1GHz ~ 4GHz 8-DFN (2x2)
Need more? Email Us
Analog Devices Inc.
RF Amp Chip Single Power Amplifier 20000MHz 10.5V 6-Pin Die Waffle
Lowest to $485.0747
CEL
IC AMP CELLULAR 2-2.3GHZ 6SUPER / RF Amplifier IC Cellular, DBS, PCS 2GHz ~ 2.3GHz 6-SuperMiniMold
Need more? Email Us
NXP / Nexperia
IC RF AMP GSM 400MHZ-1.4GHZ 8DFN / RF Amplifier IC GSM, LTE, W-CDMA 400MHz ~ 1.4GHz 8-DFN (2x2)
Lowest to $10.0124
Broadcom Limited
IC AMP VSAT 20GHZ-45GHZ MODULE / RF Amplifier IC VSAT 20GHz ~ 45GHz Module
Lowest to $563.0625
NXP / Nexperia
IC AMP 802.11G 2.4-2.5GHZ 12QFN / RF Amplifier IC 802.11g 2.4GHz ~ 2.5GHz 12-QFN (3x3)
Need more? Email Us
NXP / Nexperia
IC AMP GPS 1.5GHZ-2.7GHZ 24HVQFN / RF Amplifier IC General Purpose 1.5GHz ~ 2.7GHz 24-HVQFN (4x4)
Lowest to $8.8124

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.8315 $53.1465
26+ $3.9644 $103.0744
40+ $3.8405 $153.6200
54+ $3.7166 $200.6964
70+ $3.5927 $251.4890
94+ $3.2210 $302.7740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess