EN
  • EN
  • DE

DBTC16-282LX+

Part No DBTC16-282LX+
Manufacturer Mini-Circuits
Catalog EMI / RFI Components
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Frequency 1.4275 GHz
Height 3.937 mm
Maximum Operating Temperature 85 °C
Min Operating Temperature -40 °C
Win Source Part Number 1004689-DBTC16-282LX+
Categories EMI / RFI Components
Manufacturer Mini-Circuits
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DBTC16-282LX+ CAD Model

Description

The Intersil amplifier is a high-quality component that is used in electronic devices. It is a part of the Instrumentation, OP Amps, Buffer Amps family and has a current feedback amplifier type.

  • Slew Rate: 6000V/µs
  • Voltage Input Offset: 500 µV
  • Standard Package: 97
  • Mounting: Surface
  • Operating Temperature: -40°C to 85°C
  • Voltage Supply Span: 5 V to 12 V
  • Voltage Span: -5 V to -12 V

You May Also Be Interested in

Infineon Technologies
EMI Filter Hybrid 0.062uF 35dB 7A 300V PC Pin Through Hole 12-Pin AME
Need more? Email Us
Qualcomm
FILTER SAW 782MHZ 9SMD / 782MHz Frequency Cellular, WCDMA RF SAW Filter (Surface Acoustic Wave) 2dB 10MHz Bandwidth 9-SMD, No Lead
Need more? Email Us
Raltron Electronics Corporation
FILTER SAW 881.5MHZ 5SMD / 881.5MHz Frequency RF SAW Filter (Surface Acoustic Wave) 1.6dB 25MHz Bandwidth 5-SMD, No Lead
Need more? Email Us
Abracon LLC
FILTER SAW 374MHZ 8SMD / 374MHz Frequency WLAN RF SAW Filter (Surface Acoustic Wave) 8.5dB 20.5MHz Bandwidth 8-SMD, No Lead
Need more? Email Us
NIC-Components Corp.
Ferrite Beads Chip 70Ohm 25% 100MHz 500mA 200mOhm DCR 1206 T/R
Lowest to $0.0092
EPCOS (TDK)
SAW Filters S2I2 /1 /2 2441, 5MHZ 2POL/TAP
Need more? Email Us
Murata Electronics North America
SMD Chip Inductors 1806 80ohms
Need more? Email Us
Qualcomm
B39152 Series 1542.0 MHz 34 MHz Bw 3.3 dB Insertion Low Loss SAW Filter
Need more? Email Us
API Technologies Corp
EMI Filter Low Pass 5A 115VAC/200VDC AXL Solder Mount
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4585 $54.5850
23+ $4.4788 $103.0124
35+ $4.3389 $151.8615
48+ $4.1989 $201.5472
62+ $4.0589 $251.6518
83+ $3.6390 $302.0370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess