EN
  • EN
  • DE

CDBLB455KCAX16-B0

Part No CDBLB455KCAX16-B0
Manufacturer Murata Electronics North America
Catalog Ceramic Filters
Description DISCR RAD FOR MOTOROLA MC3372 / 455kHz Center Ceramic Filter 4 kHz Radial
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters>Ceramic Filters
Mfr Murata Electronics
Package Bulk
Product Status Obsolete
Frequency 455kHz Center
Bandwidth 4 kHz
Insertion Loss 3dB
Mounting Type Through Hole
Package / Case Radial
Base Product Number CDBLB
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.60.0080
Standard Package 500
Win Source Part Number 1118859-CDBLB455KCAX16-B0
Ultra Librarian 3D Model Ultra Librarian CDBLB455KCAX16-B0 CAD Model

Description

The CDBLB455KCAX16-B0 is a ceramic filter that is widely used in various electronic applications.

  • Frequency: 455kHz center
  • Insertion Loss: 3dB
  • Bandwidth: 4 kHz
  • Mounting: Through-Hole
  • Package: Radial
  • Standard Package Size: 500
  • Series: CDBLB
  • Alternative Cross-Reference Part Number: Yes

You May Also Be Interested in

Mini-Circuits
LTCC LOW PASS FILTER, DC - 2400
Lowest to $2.5577
Mini-Circuits
LTCC HPF, 2400 - 14000 MHZ
Lowest to $30.3031
Mini-Circuits
LTCC LOW PASS FILTER, DC - 6400
Lowest to $2.4979
Mini-Circuits
LTCC BAND PASS FILTER, 4120 - 64
Lowest to $8.7088
Anatech Electronics Inc.
922MHz Center Band Pass Ceramic Filter 10.5 MHz 50Ohm 22-SMD Module
Need more? Email Us
Mini-Circuits
LTCC HIGH PASS FILTER, 2900 - 87
Lowest to $4.4577
Murata Electronics North America
Signal Conditioning 455KHZ 1500 OHM LEAD
Lowest to $11.7279
Mini-Circuits
LTCC LOW PASS FILTER, DC - 1525
Lowest to $4.0364
Mini-Circuits
LTCC BAND PASS FILTER, 4700 - 60
Lowest to $12.7743

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess