EN
  • EN
  • DE

ILBB0805RK401V

Part No ILBB0805RK401V
Manufacturer Vishay
Catalog EMI / RFI Components
Description Multi-Layer Ferrite Beads 400ohms Low Speed 25%
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package 0805
DC Resistance (DCR) 300 mΩ
Height 900 µm
Impedance 400 Ω
Length 2 mm
Max DC Current 200 mA
Max Operating Temperature 125 °C
Min Operating Temperature -55 °C
RoHS Compliant
Termination SMD/SMT
Tolerance 25 %
Width 1.25 mm
Win Source Part Number 1123559-ILBB0805RK401V
Categories EMI / RFI Components
Manufacturer Vishay
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ILBB0805RK401V CAD Model

Description

The ILBB0805RK401V is a surface-mount chip inductor designed for EMI/RFI suppression.

  • Length: 2 mm
  • Height: 900 μm
  • Width: 1.25 mm
  • Tolerance: 25%
  • Impedance: 400 Ω
  • DC Resistance: 300 mΩ
  • Maximum DC Current: 200 mA
  • RoHS Compliant: Yes

You May Also Be Interested in

EPCOS (TDK)
SAW Filters S2I2 /1 /2 2441, 5MHZ 2POL/TAP
Need more? Email Us
Qualcomm
FILTER SAW 782MHZ 9SMD / 782MHz Frequency Cellular, WCDMA RF SAW Filter (Surface Acoustic Wave) 2dB 10MHz Bandwidth 9-SMD, No Lead
Need more? Email Us
NIC-Components Corp.
Ferrite Beads Chip 70Ohm 25% 100MHz 500mA 200mOhm DCR 1206 T/R
Lowest to $0.0092
Infineon Technologies
EMI Filter Hybrid 0.062uF 35dB 7A 300V PC Pin Through Hole 12-Pin AME
Need more? Email Us
Murata Electronics North America
Ceramic Microwave Filters LDB21946M05C-002
Lowest to $0.2180
Murata Electronics North America
Electromechanical Filter Communication Equipment Filter
Need more? Email Us
Qualcomm
FILTER SAW 315MHZ 6SMD / 315MHz Frequency Remote Control RF SAW Filter (Surface Acoustic Wave) 1.4dB Bandwidth 6-SMD, No Lead
Need more? Email Us
Vishay
Multi-Layer Ferrite Beads 400ohms Low Speed 25%
Need more? Email Us
Schaffner EMC Inc.
LINE FILTER 110/250VAC 10A CHASS / Single Phase EMC/EMI Line Filter 10 A 110V, 250VAC DC ~ 400Hz Two Stage Quick Connect
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess