EN
  • EN
  • DE

SCI-9920-101

Part No SCI-9920-101
Manufacturer API Technologies Corp
Catalog EMI / RFI Components
Description EMI Filter Low Pass 5A 115VAC/200VDC AXL Solder Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Capacitance 100 pF
Case / Package Axial
Current 5 A
DC Resistance (DCR) 10 mΩ
Depth 3.96 mm
Diameter 3.96 mm
Length 2.794 mm
Max Current Rating 5 A
Max DC Current 5 A
Max Operating Temperature 125 °C
Min Operating Temperature -55 °C
Mount Through Hole
Packaging Bulk
RoHS Compliant
Termination Axial
Voltage 200 V
Voltage Rating 200 V
Win Source Part Number 1116062-SCI-9920-101
Categories EMI / RFI Components
Manufacturer API Technologies Corp
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SCI-9920-101 CAD Model

Description

The SCI-9920-101 is a 100pF, 200V axial capacitor designed to provide electromagnetic interference (EMI) and radio frequency interference (RFI) suppression in various electronic devices.

  • Manufacturer: API Technologies Corp.
  • Capacitance: 100pF
  • Voltage Rating: 200V
  • Diameter: 3.96mm
  • Length: 2.794mm
  • Maximum DC Resistance: 10mΩ
  • Maximum Current Rating: 5A
  • RoHS Compliant: Yes
  • Temperature Range: -55°C to 125°C

You May Also Be Interested in

Murata Electronics North America
Need more? Email Us
Murata Electronics North America
Leaded, 10X10MM, 5.5000 Mhz, Radial, Bulk
Lowest to $0.1640
Murata Electronics North America
MULTI-LAY HYBRID COUPLER 0603 / RF Directional Coupler
Need more? Email Us
STMicroelectronics
IC VIDEO SGNL COND 18QFN / Video Signal Conditioner IC I²C HDMI 2.0 18-QFN (3.5x3.5) Package
Lowest to $1.4357
TDK Corporation
Common Mode Chokes Octal 200Ohm 20MHz to 300MHz 500mA 70mOhm DCR Thru-Hole Tube
Need more? Email Us
Murata Electronics North America
Electromechanical Filter Communication Equipment Filter
Need more? Email Us
Murata Electronics North America
Saw Filter 867.5MHZFREQUENCY 50 Ohm SMD 4PIN SM2520-4 T/r
Need more? Email Us
Qualcomm
B39152 Series 1542.0 MHz 34 MHz Bw 3.3 dB Insertion Low Loss SAW Filter
Need more? Email Us
Laird Technologies IAS
EMI Gaskets, Sheets, Absorbers & Shielding
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess