EN
  • EN
  • DE

FI168P157525-T

Part No FI168P157525-T
Manufacturer Taiyo Yuden
Catalog RF Multiplexers
Description RF DIPLEXER 892MHZ/1.584GHZ 0603 / RF Diplexer 824MHz ~ 960MHz / 1.558GHz ~ 1.61GHz 0603 (1608 Metric)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Multiplexers
Mfr Taiyo Yuden
Package Tape & Reel
Type Diplexer
Frequency Bands (Low / High) 824MHz ~ 960MHz / 1.558GHz ~ 1.61GHz
Low Band Attenuation (min / max dB) 20.00dB / -
High Band Attenuation (min / max dB) 13.00dB / -
Mounting SMD (SMT)
Package / Case 0603 (1608 Metric)
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.50.8000
Other Names 587-4346-2-ND,PG FI 168P157525-T,587-FI168P157525-TTR,587-4346-1,587-4346-2,FI168P157525T,587-4346-6
Standard Package 4,000
Win Source Part Number 1109454-FI168P157525-T
Ultra Librarian 3D Model Ultra Librarian FI168P157525-T CAD Model

Description

The Taiyo Yuden FI168P157525-T is an RF multiplexer that is designed for use in diplexer applications.

  • Application: Diplexer
  • Low Band Frequency: 824MHz to 960MHz
  • High Band Frequency: 1.558GHz to 1.61GHz
  • Low Band Attenuation (Min): 20.00dB
  • High Band Attenuation (Min): 13.00dB
  • Package / Case: 0603 (1608 Metric)
  • Standard Package: 4,000
  • Rating: AEC-Q200
  • Packaging: Tape and Reel
  • Alternative Part: FI168P157525T
  • Manufacturer: Taiyo Yuden

You May Also Be Interested in

Broadcom Limited
RF DUPLEXER 2.535/2.655GHZ 8QFN
Lowest to $1.4553
Taiyo Yuden
RF DUPLEXER BAND 8 BAL
Lowest to $0.2359
Taiyo Yuden
Lowest to $0.4896
TDK Corporation
RF TRIPLEXER 2.45/5.425GHZ 0805 / Multilayer Triplexer
Lowest to $0.0752
Taiyo Yuden
FBAR DUPLEXER 2016 CSSD BAND 7 B
Lowest to $1.5288
Broadcom Limited
High Isolation | RF DUPLEXER 1.75/1.84GHZ 8VQFN
Lowest to $9.3844
TDK Corporation
Multilayer Diplexer | RF DIPLEXER 829MHZ/2.3GHZ 0805
Lowest to $0.0918
Broadcom Limited
RF Duplexer 55dB at 2500MHz to 2570MHz 50dB at 2620MHz to 2690MHz 9-Pin SMD T/R / RX WIFI COEXIST B7 LTE DUP DIFF
Lowest to $0.8408
TDK Corporation
RF DIPLEXER 2.45/5.425GHZ 0603
Lowest to $0.0677

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5821 $52.3890
210+ $0.4777 $100.3170
325+ $0.4627 $150.3775
450+ $0.4478 $201.5100
580+ $0.4329 $251.0820
775+ $0.3881 $300.7775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,340 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess