EN
  • EN
  • DE

DBTC-12-4+

Part No DBTC-12-4+
Manufacturer Mini-Circuits
Catalog RF Directional Coupler
Description RF DIR COUPLER 5MHZ-1GHZ 5SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Directional Coupler
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
Coupler Type Standard
Frequency 5MHz ~ 1GHz
Coupling Factor 12.2 ± 0.5dB
Applications Cellular
Power - Max 1W
Return Loss 25.58dB
Package / Case 5-SMD Module
Standard Package 2,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8548.00.0000
Win Source Part Number 821611-DBTC-12-4+
Ultra Librarian 3D Model Ultra Librarian DBTC-12-4+ CAD Model

Description

The 821611-DBTC-12-4+ is an RF Directional Coupler designed for use in cellular applications.

  • Maximum Power Rating: 1W
  • Frequency Range: 5MHz to 1GHz
  • Coupling Factor: 12.2 ± 0.5dB
  • Return Loss: 25.58dB
  • Package: 5-SMD module
  • Manufacturer: Mini-Circuits
  • Status: Active

You May Also Be Interested in

Anaren
Lowest to $3.5424
Skyworks Solutions Inc.
COUPLER 90DEG 0.88-0.96GHZ 8SOIC
Lowest to $0.9794
Anaren
COUPLER 90DEG 1.4GHZ-2.7GHZ 30DB
Lowest to $5.7099
Anaren
COUPLER 90DEG 1700-2000MHZ 20DB
Lowest to $5.6650
Anaren
Lowest to $1.7648
TDK Corporation
COUPLER DIRECTIONAL AGSM-GSM/TX
Need more? Email Us
TDK Corporation
COUPLER DIRECTIONAL DCS/TX
Need more? Email Us
Anaren
COUPLER HYBRID 2000-2300MHZ 3DB
Lowest to $1.3456
TDK Corporation
Lowest to $13.3726

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8005 $52.2045
22+ $4.7594 $104.7068
33+ $4.6107 $152.1531
45+ $4.4619 $200.7855
58+ $4.3132 $250.1656
78+ $3.8670 $301.6260
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,800 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention