EN
  • EN
  • DE

DBTC-20-4+

Part No DBTC-20-4+
Manufacturer Mini-Circuits
Catalog RF Directional Coupler
Description RF DIR COUPLER 20MHZ-1GHZ 5SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Directional Coupler
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
Coupler Type Standard
Frequency 20MHz ~ 1GHz
Coupling Factor 20.4 ± 0.5dB
Applications Cellular
Power - Max 1W
Return Loss 31.8dB
Package / Case 5-SMD Module
Standard Package 2,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8548.00.0000
Win Source Part Number 745364-DBTC-20-4+
Ultra Librarian 3D Model Ultra Librarian DBTC-20-4+ CAD Model

Description

The 745364-DBTC-20-4+ is an RF directional coupler designed for cellular applications.

  • Maximum Power Handling: 1W
  • Coupling Factor: 20.4 ± 0.5dB
  • Return Loss: 31.8dB
  • Package Type: 5-SMD module
  • This coupler is suitable for surface mount applications.
  • It is manufactured by Mini-Circuits and is currently active in the market.
  • It is commonly used in RF and wireless applications that require power monitoring or signal sampling.

You May Also Be Interested in

Anaren
COUPLER 90DEG 811-1000MHZ 3DB
Lowest to $48.3668
Anaren
COUPLER 90DEG 800-1000MHZ 3DB
Lowest to $3.0758
Skyworks Solutions Inc.
COUPLER 90DEG 0.88-0.96GHZ 8SOIC
Lowest to $0.9794
TDK Corporation
COUPLER DIRECTIONAL AGSM-GSM/TX
Need more? Email Us
Skyworks Solutions Inc.
COUPLER 90DEG 0.88-0.96GHZ 8SOIC
Lowest to $11.1227
TDK Corporation
Need more? Email Us
TDK Corporation
DIRECTIONAL COUPLER 700-2700MHZ
Lowest to $0.1623
Anaren
20 dB Directional Coupler
Lowest to $2.7674
Anaren
COUPLER 90DEG 1700-2000MHZ 20DB
Lowest to $5.6650

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess