EN
  • EN
  • DE

CP0402A1950DNTR

Part No CP0402A1950DNTR
Manufacturer AVX Corp/Kyocera Corp
Catalog RF Directional Coupler
Description DIRECTIONAL COUPLER / RF Directional Coupler
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Directional Coupler
Mfr AVX Corp/Kyocera Corp
Series *
Package Tape & Reel
Product Status Active
Standard Package 5,000 pcs
MSL Level 1 (Unlimited)
Win Source Part Number 1052939-CP0402A1950DNTR
Ultra Librarian 3D Model Ultra Librarian CP0402A1950DNTR CAD Model

Description

The CP0402A1950DNTR is a miniature RF directional coupler manufactured by AVX Corp/Kyocera Corp. This coupler is designed to sample a defined portion of the transmitted RF signal, providing a known coupling factor with minimal insertion loss. It is ideal for applications requiring signal monitoring, power detection, and signal injection.

Applications

  • Mobile communication devices
  • Wireless infrastructure
  • Satellite communication systems
  • Radar systems
  • Test and measurement equipment

Features

  • Small size (0402 package)
  • High directivity
  • Low insertion loss
  • Excellent coupling flatness
  • Wide operating frequency range
  • Surface mount technology (SMT)
  • RoHS compliant

Benefits

  • Reduced board space requirements due to its miniature size
  • Accurate signal sampling with minimal signal degradation
  • Improved system performance with low insertion loss
  • Stable and reliable operation over a wide frequency range
  • Easy integration into automated assembly processes

Additional Details

The CP0402A1950DNTR directional coupler operates within a specific frequency band, typically in the GHz range. It exhibits high isolation between the input and isolated ports, ensuring accurate signal sampling. The coupler is constructed using high-quality materials to ensure long-term reliability and performance. Its compact size and SMT compatibility make it suitable for high-density circuit board designs. The specific coupling factor is defined in the product datasheet and is crucial for proper system design.

You May Also Be Interested in

Anaren
COUPLER 90DEG 1700-2000MHZ 3DB
Lowest to $1.3456
Anaren
COUPLER 90DEG 1700-2000MHZ 3DB
Lowest to $2.6900
Anaren
Lowest to $2.9105
Anaren
COUPLER HYBRID 2000-2300MHZ 3DB
Lowest to $1.3456
Anaren
Hybrid Coupler 3 dB, 90° | RF DIR COUPLER 3.3GHZ-3.8GHZ SMD
Lowest to $40.8131
Anaren
DIRECTIONAL COUPLER 5DB
Lowest to $3.3183
Anaren
20 dB Directional Coupler
Lowest to $2.7674
Anaren
Lowest to $6.2562
Mini-Circuits
RF DIR COUPLER 5MHZ-1GHZ 5SMD
Lowest to $5.5766

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess