EN
  • EN
  • DE

DBTC-7-152+

Part No DBTC-7-152+
Manufacturer Mini-Circuits
Catalog RF Directional Coupler
Description RF DIR COUPLER 10MHZ-1.5GHZ 5SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Directional Coupler
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
Coupler Type Standard
Frequency 10MHz ~ 1.5GHz
Coupling Factor 7 ± 0.5dB
Applications Cellular
Power - Max 1W
Return Loss 46.44dB
Package / Case 5-SMD Module
Standard Package 2,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8548.00.0000
Win Source Part Number 821612-DBTC-7-152+
Ultra Librarian 3D Model Ultra Librarian DBTC-7-152+ CAD Model

Description

The 821612-DBTC-7-152+ is an RF Directional Coupler designed for cellular applications.

  • Frequency Range: 10MHz to 1.5GHz
  • Coupling Factor: 7±0.5dB
  • Return Loss: 46.44dB
  • Package: 5-SMD module
  • Packaging: Tape and reel
  • Maximum Power Rating: 1W
  • Manufacturer: Mini-Circuits
  • Status: Active
  • Standard Package: 2,000 pieces
  • ECCN: EAR99

You May Also Be Interested in

Anaren
COUPLER 90DEG 800-1000MHZ 20DB
Lowest to $7.0376
TDK Corporation
COUPLER DIRECTIONAL AGSM-DCS-PCS
Need more? Email Us
Anaren
COUPLER 90DEG 1700-2000MHZ 20DB
Lowest to $5.6650
Anaren
COUPLER 90DEG 811-1000MHZ 3DB
Lowest to $48.3668
TDK Corporation
COUPLER DIRECTIONAL AGSM-GSM/TX
Need more? Email Us
TDK Corporation
DIRECTIONAL COUPLER 2.4GHZ
Lowest to $0.1737
TDK Corporation
Need more? Email Us
Anaren
COUPLER HYBRID 800-1000MHZ 10DB
Lowest to $0.9242
Anaren
Lowest to $1.7648

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention