EN
  • EN
  • DE

BDCN-7-25+

Part No BDCN-7-25+
Manufacturer Mini-Circuits
Catalog RF Directional Coupler
Description RF DIR CPLR 824MHZ-2.525GHZ 6SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Directional Coupler
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
Coupler Type Standard
Frequency 824MHz ~ 2.525GHz
Coupling Factor 10 ± 0.4dB
Applications CDMA, PCS, DCS
Power - Max 15W
Return Loss 38.65dB
Package / Case 6-SMD, No Lead
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8548.00.0000
Win Source Part Number 709727-BDCN-7-25+
Ultra Librarian 3D Model Ultra Librarian BDCN-7-25+ CAD Model

Description

The 709727-BDCN-7-25+ is an RF directional coupler designed for use in CDMA, PCS, and DCS applications.

  • Frequency Range: 824MHz to 2.525GHz
  • Coupling Factor: 10 ± 0.4dB
  • Power Handling: 15W
  • Package: 6-SMD, no lead
  • Return Loss: 38.65dB
  • Manufacturer: Mini-Circuits
  • ECCN: EAR99

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Anaren
COUPLER 90DEG 1.4GHZ-2.7GHZ 30DB
Lowest to $5.7099
Anaren
COUPLER HYBRID 800-1000MHZ 10DB
Lowest to $0.9242
Anaren
COUPLER HYBRID 2000-2300MHZ 3DB
Lowest to $1.3456
Skyworks Solutions Inc.
COUPLER 90DEG 0.88-0.96GHZ 8SOIC
Lowest to $0.9794
Anaren
20 dB Directional Coupler
Lowest to $2.7674
TDK Corporation
DIRECTIONAL COUPLER 700-2700MHZ
Lowest to $0.1623

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.8127 $61.0032
37+ $3.1277 $115.7249
58+ $3.0307 $175.7806
79+ $2.9325 $231.6675
102+ $2.8344 $289.1088
137+ $2.5422 $348.2814
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess