EN
  • EN
  • DE

ADC-26-52+

Part No ADC-26-52+
Manufacturer Mini-Circuits
Catalog RF Directional Coupler
Description RF DIR COUPLER 10MHZ-500MHZ 6SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Directional Coupler
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
Coupler Type Standard
Frequency 10MHz ~ 500MHz
Coupling Factor 26 ± 0.5dB
Applications General Purpose
Power - Max 2W
Return Loss 36.35dB
Package / Case 6-SMD, Flat Leads
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8548.00.0000
Win Source Part Number 709332-ADC-26-52+
Ultra Librarian 3D Model Ultra Librarian ADC-26-52+ CAD Model

Description

The ADC-26-52+ is an RF directional coupler.

  • Applications: General Purpose
  • Power Handling: 2W
  • Frequency Range: 10MHz to 500MHz
  • Coupling Factor: 26 ± 0.5dB
  • Return Loss: 36.35dB
  • Standard Package: 1,000 pcs
  • Package: Tape & Reel
  • Package Style: 6-SMD, flat leads
  • Manufacturer: Mini-Circuits
  • Product Status: Active

You May Also Be Interested in

Anaren
COUPLER 90DEG 1.4GHZ-2.7GHZ 30DB
Lowest to $5.7099
Anaren
COUPLER 90DEG 800-1000MHZ 3DB
Need more? Email Us
Anaren
DIRECTIONAL COUPLER 5DB
Lowest to $3.3183
Anaren
COUPLER 90DEG 811-1000MHZ 3DB
Lowest to $48.3668
Anaren
20 dB Directional Coupler
Lowest to $2.7674
TDK Corporation
Need more? Email Us
TDK Corporation
DIRECTIONAL COUPLER 700-2700MHZ
Lowest to $0.1623
TDK Corporation
Need more? Email Us
Anaren
COUPLER 90DEG 800-1000MHZ 20DB
Lowest to $7.0376

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.4777 $52.3885
12+ $8.5971 $103.1652
19+ $8.3284 $158.2396
25+ $8.0598 $201.4950
33+ $7.7911 $257.1063
43+ $6.9851 $300.3593
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess