Overview
The CSWA2-63DR+ is a solid-state switch manufactured by Mini-Circuits. This absorptive switch is designed for high-performance applications requiring precise control and isolation of RF signals. It offers excellent switching speed, high isolation, and low insertion loss across a broad frequency range. Its robust design and compact size make it suitable for various communication and test equipment applications.
Applications
- RF signal routing
- Test and measurement equipment
- Communication systems
- Radar systems
- Military and aerospace applications
- Automated test equipment (ATE)
Features
- Frequency Range: DC to 6 GHz
- High Isolation: Up to 63 dB
- Low Insertion Loss: Typically 0.8 dB
- Fast Switching Speed: Typically 10 ns
- Absorptive Design
- SMA Connectors
Benefits
- Provides precise and reliable RF signal control.
- Minimizes signal leakage with high isolation.
- Reduces signal attenuation with low insertion loss.
- Enables fast switching in high-speed applications.
- Absorptive design minimizes reflections and improves system performance.
- SMA connectors ensure secure and reliable connections.
Additional Details
The CSWA2-63DR+ solid-state switch offers a wide operating frequency range from DC to 6 GHz. It features high isolation, ensuring minimal signal leakage between ports. The low insertion loss helps to preserve signal integrity. The fast switching speed allows for quick and efficient signal routing. The absorptive design means that unused ports are terminated internally, minimizing reflections and improving overall system performance. This switch is commonly used in applications where precise RF signal control is critical, such as test and measurement equipment, communication systems, and radar applications. Its compact size and SMA connectors make it easy to integrate into various systems. The '+' suffix indicates that the component is RoHS compliant.