The CM32Y5V106Z16AT is a multilayer ceramic capacitor (MLCC) manufactured by Kyocera Kinseki Corporation. It's designed for general-purpose applications requiring a specific capacitance value, voltage rating, and temperature coefficient.
Applications
- Bypass capacitors in electronic circuits
- Decoupling capacitors for integrated circuits
- Smoothing capacitors in power supplies
- Timing circuits
- Filtering applications
Features
- Multilayer Ceramic Capacitor (MLCC)
- Relatively High Capacitance Value: 10µF
- Voltage Rating: Typically 16V (as indicated by the '16' in the part number)
- Temperature Characteristic: Y5V (indicates a specific temperature coefficient)
- Case Size: 1210 (3225 Metric)
- Surface Mount Device (SMD)
Benefits
- Stable Capacitance: Provides a consistent capacitance value within specified operating conditions.
- Compact Size: SMD package allows for high-density circuit designs.
- Reliable Performance: MLCC technology ensures long-term reliability and stability.
- Cost-Effective: MLCCs are generally a cost-effective solution for capacitance requirements.
- Wide Availability: Standard component readily available from various distributors.
Additional Details
The CM32Y5V106Z16AT has a capacitance of 10µF (106 signifies 10 x 10^6 pF = 10µF) and a voltage rating of 16V. The Y5V temperature characteristic indicates that the capacitance will vary significantly with temperature. Specifically, the capacitance can change by -82% to +22% over the temperature range of -30°C to +85°C. The 'CM32' portion of the part number refers to the EIA case size code 1210, which is a standard SMD footprint. The termination finish is typically nickel barrier with tin plating, allowing for reliable soldering to PCBs. MLCCs are non-polarized, meaning they can be connected in either direction. The impedance of the capacitor varies with frequency; it exhibits a low impedance at high frequencies, making it suitable for decoupling and bypass applications.