Products specifications Report Issue?

Category Filters - Ceramic Filters
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
Frequency 10.77GHz Center
Impedance 50Ohm
Bandwidth 2.25 GHz
Insertion Loss 3dB
Filter Type Band Pass
Mounting Type Surface Mount
Package / Case 4-SMD, No Lead
Size / Dimension 0.126" L x 0.063" W (3.20mm x 1.60mm)
Height (Max) 0.041" (1.04mm)
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8548.00.0000
Win Source Part Number 913305-BFCN-1052+
Ultra Librarian 3D Model Ultra Librarian BFCN-1052+ CAD Model

Description

The 913305-BFCN-1052+ is a ceramic band pass filter designed for use in electronic devices. It has a center frequency of 10.77GHz and a bandwidth of 2.25 GHz, allowing for precise filtering of signals within this range.

  • Insertion Loss: 3dB
  • Mounting Type: Surface Mount
  • Package: 4-SMD, no lead
  • Standard Package: 3,000 pcs
  • Manufacturer: Mini-Circuits
  • Status: Active

You May Also Be Interested in

Akoustis- RFMi
CER FILTER 426.4MHZ BAND PASS
Need more? Email Us
ECAD model for RF3608D
Murata Electronics North America
FILTER 10.7 MHZ 150 KHZ BAND SMD / Ceramic Filters 10.7MHz 6dB 330Ohm SMD 6Pin T/R
Need more? Email Us
ECAD model for SFECF10M7DF00-R0
Mini-Circuits
LTCC HPF, 2200 - 6000 MHZ / 4.1GHz Center High Pass Ceramic Filter 3.8 GHz 50Ohm 0805 (2012 Metric), 8 PC Pad
Lowest to $4.1364
ECAD model for HFCG-2100+
Mini-Circuits
LTCC LOW PASS FILTER, DC - 2750
Lowest to $4.7658
ECAD model for LFCG-2750+
Mini-Circuits
LTCC LOW PASS FILTER, DC - 1200
Lowest to $3.6932
ECAD model for LFCG-1200+
Mini-Circuits
LTCC HPF, 1650-5000 MHZ / 3.325GHz Center High Pass Ceramic Filter 3.35 GHz 50Ohm 0805 (2012 Metric), 8 PC Pad
Lowest to $3.5532
ECAD model for HFCG-1600+
Murata Electronics North America
CER FILTER 10.7MHZ FM
Need more? Email Us
ECAD model for SFKLF10M7NL00-B0
Mini-Circuits
Ceramic High Pass Filter 2410 to 6250 MHz
Lowest to $2.5883
ECAD model for HFCN-2000
Mini-Circuits
Low Pass Filter
Lowest to $4.0152
ECAD model for LFCN-2250D

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5061
ECAD model for FT230XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.3063 $55.8378
14+ $7.6360 $106.9040
21+ $7.3974 $155.3454
28+ $7.1587 $200.4436
37+ $6.9201 $256.0437
49+ $6.2042 $304.0058
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,598 pieces
MOQ: 6 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention