Products specifications Report Issue?

Category Filters - Ceramic Filters
Mfr Mini-Circuits
Series HFCG
Package Tape & Reel
Product Status Active
Frequency 3.325GHz Center
Impedance 50Ohm
Bandwidth 3.35 GHz
Insertion Loss 2dB
Filter Type High Pass
Mounting Type Surface Mount
Package / Case 0805 (2012 Metric), 8 PC Pad
Size / Dimension 0.079" L x 0.049" W (2.00mm x 1.25mm)
Height (Max) 0.042" (1.07mm)
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8548.00.0000
Win Source Part Number 1353940-HFCG-1600+
Ultra Librarian 3D Model Ultra Librarian HFCG-1600+ CAD Model

Description

The HFCG series ceramic filter, manufactured by Mini-Circuits, is a high-quality filter designed for surface mount mounting type.

  • Packaging: Tape & Reel
  • Product Status: Active
  • Frequency: 3.325GHz Center
  • Filter Type: High Pass
  • Bandwidth: 3.35 GHz
  • Size: 0.079" L x 0.049" W (2.00mm x 1.25mm)
  • Height: 0.042" (1.07mm)
  • Insertion Loss: 2dB
  • Impedance: 50Ohm

You May Also Be Interested in

Mini-Circuits
LTCC HIGH PASS FILTER, 2900 - 16 / 9.45GHz Center High Pass Ceramic Filter 13.1 GHz 50Ohm 0805 (2012 Metric), 6 PC Pad
Lowest to $8.1391
ECAD model for HFCG-2750+
Murata Electronics North America
Need more? Email Us
ECAD model for LFB182G45CL1D162
Murata Electronics North America
FILTER / Ceramic Filter
Need more? Email Us
ECAD model for CFWLA455KHFA-B0
Murata Electronics North America
FILTER CER BANDPASS 2.45GHZ SMD
Need more? Email Us
ECAD model for LFB212G45SG8B742
Murata Electronics North America
Lowest to $0.1037
ECAD model for LFB212G45CG7D227
Murata Electronics North America
Lowest to $0.0389
ECAD model for LFB212G45CL1D172
Murata Electronics North America
Need more? Email Us
ECAD model for LFB212G60BB1D295
Murata Electronics North America
Operating Temperature Range
Need more? Email Us
ECAD model for LFB212G45BAAD071
Murata Electronics North America
Need more? Email Us
ECAD model for LFB212G45CGAD443

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5532 $53.2980
35+ $2.9154 $102.0390
54+ $2.8243 $152.5122
74+ $2.7332 $202.2568
95+ $2.6421 $250.9995
127+ $2.3688 $300.8376
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 12,996 pieces
MOQ: 15 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention