Products specifications Report Issue?

Access Time 70 ns
Mounting SMD (SMT)
Case / Package TSOP
Data Bus Width 8 b
Interface Parallel
Maximum Operating Temperature 70 °C
Max Supply Voltage 5.5 V
Memory Size 2 MB
Memory Type NOR
Min Operating Temperature 0 °C
Min Supply Voltage 4.5 V
Number of Pins 40
Rise Time 70 ns
RoHS Non-Compliant
Win Source Part Number 1008104-M29F016B70N1
Categories Memory
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M29F016B70N1 CAD Model

Description

STMicroelectronics M29F016B70N1 Flash Memory

The M29F016B70N1 is a high-speed 16 Mbit flash memory device produced by STMicroelectronics. Designed for a wide array of electronic applications, this product offers a reliable and flexible storage solution for both code and data storage. It is particularly suited for applications that require fast and frequent updates to the stored information, such as in embedded systems, telecommunications, automotive electronics, and various consumer electronics.

Key Features

  • Memory Size: This device provides a storage capacity of 16 Mbit, which is organized as 1M x 16 bits, allowing for ample space to store essential code and data.
  • Access Time: The M29F016B70N1 offers a fast access time, facilitating quick read operations which are crucial for high-performance systems.
  • Programming Time: With an efficient programming algorithm, this flash memory can be written with data rapidly, ensuring minimal downtime for systems that require frequent updates.
  • Operating Voltage: The device operates over a wide range of voltages, making it versatile for various circuit designs and ensuring compatibility with a broad spectrum of other electronic components.
  • Temperature Range: It is designed to operate within an extended temperature range, making it suitable for use in environments that experience extreme conditions.
  • Package: The M29F016B70N1 comes in a convenient TSOP48 package, which is ideal for space-constrained applications while still allowing for easy integration into a variety of circuit boards.

Advantages

STMicroelectronics' M29F016B70N1 flash memory offers several advantages for designers and engineers. Its non-volatile nature means that it retains data even without power, ensuring data persistence across power cycles. Additionally, the device's fast read and write capabilities enable systems to function efficiently with minimal latency. The robust design of the M29F016B70N1 ensures that it can withstand harsh conditions, making it a reliable choice for mission-critical applications.

Applications

The versatility of the M29F016B70N1 makes it an excellent choice for a variety of applications. It can be used in embedded systems for firmware storage, in automotive electronics for ECU memory, in telecommunications for storing network configurations, and in consumer electronics for BIOS flash memory, among other uses.

You May Also Be Interested in

Hitachi, Ltd
Need more? Email Us
ECAD model for HN27C4001G-10
ON Semiconductor
IC EEPROM 16KBIT I2C 6WLCSP / EEPROM Memory IC 16Kbit I²C 400 kHz 900 ns 6-WLCSP (0.8x1.2)
Need more? Email Us
ECAD model for LE24162LBXA-SH
Ramtron
Processor Memory Companions 256K w/Pwr Mon, WDT, Bat Sw, Pwr Fail
Need more? Email Us
ECAD model for FM32256-G
Micron Technology Inc.
NOR Flash Serial (SPI, Dual SPI, Quad SPI) 3V 512M-bit 512M/256M/128M x 1/2-bit/4-bit 8ns 8-Pin VPDFN EP T/R
Lowest to $23.9394
ECAD model for N25Q512A13GF840F
STMicroelectronics
16Kbit, 8Kbit, 4Kbit, 2Kbit and 1Kbit Serial I2C Bus EEPROM
Lowest to $0.1147
ECAD model for M24C02-WMN6T
Renesas Electronics America
IC SRAM 4.5MBIT PAR 256CABGA / SRAM - Dual Port, Synchronous Memory IC 4.5Mbit Parallel 133 MHz 4.2 ns 256-CABGA (17x17)
Need more? Email Us
ECAD model for 70T3599S133BC
Microchip Technology
IC EERAM 4KBIT I2C 1MHZ 8SOIC / EEPROM, SRAM Memory IC 4Kbit I²C 1 MHz 400 ns 8-SOIC
Lowest to $1.3296
ECAD model for 47L04-I/SN
Fairchild/ON Semiconductor
Contact for details
Need more? Email Us
ECAD model for FM93C46AEM8
Macronix
MEMORY / FLASH - NOR (SLC) Memory IC 128Mbit SPI - Quad I/O 104 MHz 6 ns 24-CSPBGA (6x8)
Need more? Email Us
ECAD model for MX25U12835FXDI-10G

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5061
ECAD model for FT230XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention