Products specifications Report Issue?

Category Filters - Ceramic Filters
Mfr Mini-Circuits
Series -
Package Tape & Reel
Product Status Active
Frequency 1.47GHz
Impedance 50Ohm
Insertion Loss 1.8dB
Filter Type Low Pass
Mounting Type Surface Mount
Package / Case 0805 (2012 Metric), 8 PC Pad
Size / Dimension 0.079" L x 0.049" W (2.00mm x 1.25mm)
Height (Max) 0.037" (0.95mm)
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8548.00.0000
Win Source Part Number 1373387-LFCG-1200+
Ultra Librarian 3D Model Ultra Librarian LFCG-1200+ CAD Model

Description

The 0805 (2012 Metric), 8 PC Pad ceramic filter, manufactured by Mini-Circuits, is an active product in the Filters - Ceramic Filters category.

  • Filter Type: Low Pass
  • Frequency: 1.47GHz
  • Insertion Loss: 1.8dB
  • Impedance: 50 Ohms
  • Mounting Type: Surface Mount
  • Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
  • Height - Seated (Max): 0.037" (0.95mm)

You May Also Be Interested in

Murata Electronics North America
FILTER / Ceramic Filter
Need more? Email Us
ECAD model for CFWLA455KHFA-B0
Murata Electronics North America
RF Filter Band Pass 2450MHz 2400MHz to 2500MHz 2.5dB SMD 4Pin 0805 / Filters for Communication Equipment Chip Multilayer LC Filters (BPF)
Lowest to $0.1319
ECAD model for LFB212G45CG2D013
Murata Electronics North America
Operating Temperature Range
Lowest to $0.1100
ECAD model for LFB212G44BF1D046
Murata Electronics North America
Need more? Email Us
ECAD model for LFB182G45S9A293
Murata Electronics North America
Lowest to $0.1037
ECAD model for LFB212G45CG7D227
Murata Electronics North America
Lowest to $0.1280
ECAD model for LFB212G45CL1D419
Murata Electronics North America
FILTER CER BAND PASS 2.45GHZ SMD
Lowest to $0.1432
ECAD model for LFB212G45BA1A220
Murata Electronics North America
Need more? Email Us
ECAD model for LFB182G45CL1D194
Murata Electronics North America
FILTER CER BAND PASS 2.45GHZ SMD / RF Filter Band Pass 2450MHz 2400MHz to 2500MHz 1.5dB 50Ohm SMD 4Pin 0805
Need more? Email Us
ECAD model for LFB212G45SG8A127

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.3864
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.7728
ECAD model for FT232RQ-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6932 $51.7048
33+ $3.0304 $100.0032
52+ $2.9357 $152.6564
71+ $2.8410 $201.7110
92+ $2.7463 $252.6596
122+ $2.4622 $300.3884
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,243 pieces
MOQ: 14 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention