Products specifications Report Issue?

Category RF and Wireless - RF Amplifiers
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
Frequency 5GHz ~ 18GHz
P1dB 19.9dBm
Gain 12.4dB
Noise Figure 6dB
RF Type Radar, DBS
Voltage - Supply 5V
Current - Supply 131mA
Test Frequency 14GHz
Mounting Type Surface Mount
Package / Case 8-VQFN Exposed Pad
Supplier Device Package 8-QFN (3x3)
Standard Package 2,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 713583-AVA-183A+
Ultra Librarian 3D Model Ultra Librarian AVA-183A+ CAD Model

Description

The 713583-AVA-183A+ is an RF amplifier designed for applications in the RF and Wireless category.

  • Frequency Range: 5GHz to 18GHz
  • Gain: 12.4dB
  • Noise Figure: 6dB
  • Current Supply: 131mA
  • Voltage Supply: 5V
  • Package: 8-VQFN Exposed Pad
  • Mounting: Suitable for surface mount applications.
  • Ideal Use: Ideal for use in radar and DBS systems.
  • Reliability: Reliable choice for RF amplification needs.

You May Also Be Interested in

Silicon Storage Technology, Inc
2.4 GHz High-Power, High-Gain Power Amplifier
Need more? Email Us
ECAD model for SST12LP15-QVC
Ampleon USA Inc.
RF MOSFET LDMOS 30V SOT502B
Need more? Email Us
ECAD model for BLF8G10LS-160V,112
Analog Devices Inc.
IC AMP GPS 1.7GHZ-2.2GHZ 16QSOP
Need more? Email Us
ECAD model for HMC457QS16GE
M/A-Com Technology Solutions
AMPLIFIER,GAN,10W,.225-2.6GHZ,2 / RF Amplifier IC General Purpose 225MHz ~ 2.6GHz
Lowest to $245.6147
ECAD model for MAMG-100227-010C0L
Maxim Integrated
RF Amp Single VGA 2.7GHz 5.25V 36-Pin TQFN EP / IC AMP VARIABLE GAIN 36-TQFN
Lowest to $82.7952
ECAD model for MAX2057ETX+
Analog Devices Inc.
IC RF AMP LTE 0HZ-4GHZ 40QFN
Need more? Email Us
ECAD model for HMC743LP6CE
Analog Devices Inc.
IC RF AMP VSAT 12GHZ-16GHZ 16QFN / RF Amplifier IC VSAT 12GHz ~ 16GHz 16-QFN (6x6)
Need more? Email Us
ECAD model for HMC5846LS6TR
Mini-Circuits
Surface Mount Monolithic Amplifiers
Lowest to $5.7758
ECAD model for LEE-49
Infineon Technologies
IC RF AMP GPS SOT343-4 / RF Amplifier IC General Purpose PG-SOT343-4-1
Lowest to $1.4253
ECAD model for BGA420H6327

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8025
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.3494 $53.3976
10+ $10.9534 $109.5340
15+ $10.6111 $159.1665
20+ $10.2688 $205.3760
26+ $9.9265 $258.0890
34+ $8.8996 $302.5864
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 7,000 pieces
MOQ: 4 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention