EN
  • EN
  • DE

LT1641-2CS8

Part No LT1641-2CS8
Manufacturer Linear Technology
Catalog Electronic Wholesale
Description Positive High Voltage Hot Swap Controllers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0524+
Reference case SOP-8
Manufacturer Linear Technology
Manufacturer Homepage www.linear.com
RoHS State Request Verification
Win Source Part Number 754397-LT1641-2CS8
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1641-2CS8 CAD Model

Description

Product Overview: LT1641-2CS8

The LT1641-2CS8 is a high-performance, positive high voltage hot swap controller designed by Linear Technology, now part of Analog Devices, to allow safe board insertion and removal from a live backplane. This integrated circuit is housed in an 8-lead SO package, making it compact and suitable for space-constrained applications.

Key Features

  • Voltage Range: The device operates over a wide voltage range, accommodating systems with supply voltages from 10.8V to 80V, making it versatile for various applications.
  • Electronic Circuit Breaker: It features an adjustable electronic circuit breaker, providing precise control over the maximum amount of power delivered to the load, enhancing system protection against overcurrent conditions.
  • Under-Voltage Lockout (UVLO): The LT1641-2CS8 includes UVLO with hysteresis to ensure that the device operates only when the supply voltage is within an acceptable range, protecting both the load and the controller.
  • Gate Drive for External N-Channel MOSFET: The controller drives an external N-Channel MOSFET, allowing it to handle various load currents and power levels tailored to specific applications.

Applications

The LT1641-2CS8 is ideal for a range of applications, including:

  • Hot Swap Systems
  • High Availability Servers
  • Redundant Power Supplies
  • Industrial Systems
  • Telecommunications Equipment

Design Advantages

With its robust feature set, the LT1641-2CS8 provides several design advantages:

  • Flexibility: The adjustable current limit allows designers to tailor the hot swap controller to their specific needs, providing flexibility across different board designs and systems.
  • Protection: The combination of features like the electronic circuit breaker and UVLO ensures comprehensive protection for both the electronic system and the hot swap controller itself.
  • Efficiency: By using an external N-Channel MOSFET, the LT1641-2CS8 offers efficient power management, which can be critical in systems where thermal performance and power dissipation are concerns.

Overall, the LT1641-2CS8 from Linear Technology is a reliable and efficient solution for managing hot swap events and protecting high voltage systems against a variety of electrical hazards.

You May Also Be Interested in

Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.7294 $58.6470
11+ $9.6241 $105.8651
17+ $9.3234 $158.4978
23+ $9.0226 $207.5198
29+ $8.7219 $252.9351
39+ $7.8196 $304.9644
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,904 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess