EN
  • EN
  • DE

TL331KDBVR

Part No TL331KDBVR
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description IC DIFF COMPARATOR SNGL SOT23-5 / Comparator Single R-R O/P ±18V/36V 5-Pin SOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Differential
Number of Elements 1
Output Type CMOS, MOS, Open-Collector, TTL
Supply Voltage - Operating 2 V to 36 V, ±1 V to 18 V
Voltage - Input Offset (Max) 5mV @ 30V
Current - Input Bias (Max) 0.25μA @ 5V
Current - Output (Typ) 20mA
Current - Quiescent (Max) 700μA
Temperature Range - Operating -40°C to 105°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 032368-TL331KDBVR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name TL331
Introduction Date April 01, 2005
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TL331KDBVR CAD Model

Description

Overview of Texas Instruments TL331KDBVR

The Texas Instruments TL331KDBVR is a high-performance, single differential comparator that offers a blend of speed, precision, and power efficiency, making it an ideal choice for a wide range of applications. This comparator is part of the TL331 family, which is known for its reliability and versatility in various electronic circuits.

Key Features

  • Single Supply Operation: The TL331KDBVR can operate from a single power supply, ranging from 2V to 36V, or from dual supplies of ±1V to ±18V. This flexibility allows it to be used in multiple configurations and systems without the need for additional power components.
  • Low Power Consumption: Designed for power-sensitive applications, the device consumes low power, which helps in extending battery life in portable devices and reduces power costs in wired systems.
  • Fast Response Time: With a typical response time of 1.3 microseconds, this comparator is capable of fast signal processing, which is crucial for time-sensitive applications.
  • Open-Collector Output: The TL331KDBVR features an open-collector output that allows for wired-AND connections and is compatible with a variety of voltage levels, making it suitable for interfacing with different logic families.
  • Input Offset Voltage: It offers a low input offset voltage, which enhances accuracy and stability in applications where precision is key.

Applications

The TL331KDBVR is widely used across various industries, including:

  • Consumer electronics
  • Industrial measurement and control systems
  • Automotive systems
  • Data acquisition systems
  • Signal conditioning modules

Package and Quality

Encased in a small SOT-23-5 package, the TL331KDBVR is designed for space-constrained applications. It is RoHS compliant and meets Texas Instruments' standards for quality and performance, ensuring reliability even in harsh environments.

Conclusion

With its combination of features, the TL331KDBVR from Texas Instruments is an excellent choice for designers looking for a high-quality differential comparator that balances performance with power efficiency. Whether it's for consumer gadgets or industrial machinery, this component is engineered to deliver consistent, reliable operation.

You May Also Be Interested in

Maxim Integrated
INTEGRATED CIRCUIT / Comparator
Lowest to $3.0261
Analog Devices Inc.
IC COMPARATOR 4 GEN PUR 16SOIC
Lowest to $15.1431
Maxim Integrated
IC COMPARATOR 1 W/LATCH 8DIP
Lowest to $2.5214
ON Semiconductor
IC COMP DUAL LV OFFSET MICRO-8 / Comparator
Lowest to $0.3448
Maxim Integrated
IC COMPARATOR 1 W/VOLT REF SOT6
Need more? Email Us
ON Semiconductor
IC COMPARATOR 4 GEN PUR 14SOP
Lowest to $0.1061
Texas Instruments
IC COMPARATOR 2 GEN PUR 8VSSOP / Comparator General Purpose Push-Pull 8-VSSOP
Lowest to $4.6166
Maxim Integrated
IC COMPARATOR 4 GEN PUR 20DIP
Need more? Email Us
Maxim Integrated
IC COMPARATOR 2 GEN PUR 8CERDIP
Lowest to $3.7006

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
365+ $0.1386 $50.5890
880+ $0.1138 $100.1440
1,365+ $0.1102 $150.4230
1,875+ $0.1067 $200.0625
2,425+ $0.1031 $250.0175
3,250+ $0.0924 $300.3000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 94,360 pieces
MOQ: 365 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess