Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series AVR® ATmega
Package Tape & Reel
Core Processor AVR
Core Size 8-Bit
Speed 16MHz
Connectivity EBI/EMI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 35
Program Memory Size 16KB (8K x 16)
Program Memory Type FLASH
EEPROM Size 512 x 8
RAM Size 1K x 8
Voltage - Supply (Vcc/Vdd) 2.7V ~ 5.5V
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 44-VFQFN Exposed Pad
Supplier Device Package 44-VQFN (7x7)
Base Product Number ATMEGA162
Standard Package 4,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1341151-ATMEGA162-16MUR
Ultra Librarian 3D Model Ultra Librarian ATMEGA162-16MUR CAD Model

Description

The ATMEGA162-16MUR is a high-performance, low-power microcontroller from Microchip Technology, renowned for its versatility and efficiency in a wide range of applications. This microcontroller is part of the popular AVR® family and is designed to execute powerful instructions in a single clock cycle, thus enabling the system to achieve optimal performance with minimal power consumption.

Key Features

  • Core Size: 8-Bit
  • Speed: 16MHz
  • Number of I/O: 32
  • Program Memory Size: 16KB (8K x 16)
  • EEPROM Size: 512 x 8
  • RAM Size: 1K x 8
  • Voltage - Supply (Vcc/Vdd): 4.5V ~ 5.5V
  • Data Converters: A/D 8x10b
  • Oscillator Type: Internal
  • Operating Temperature: -40°C ~ 85°C (TA)

Advanced Technology

At the heart of the ATMEGA162-16MUR lies a powerful RISC architecture that allows this microcontroller to perform with remarkable efficiency. The device is equipped with a variety of programmable features and peripherals, including multiple timers, counters, PWM channels, and serial communication interfaces such as USART, which make it an ideal choice for a multitude of embedded system applications.

Applications

The flexibility of the ATMEGA162-16MUR makes it suitable for an extensive range of applications, from industrial and automotive systems to consumer electronics and IoT devices. Its robust design ensures reliable operation even in the most demanding environments.

Package and Quality

This microcontroller comes in a 44-QFN package and is characterized by its compact form factor that is conducive to space-constrained applications. The ATMEGA162-16MUR meets stringent quality standards, ensuring both consistency and high performance for the end-user.

Support and Resources

Microchip Technology provides comprehensive support for the ATMEGA162-16MUR, including detailed datasheets, application notes, and software libraries. Developers can also take advantage of the extensive community and professional resources available to facilitate design and reduce time to market.

You May Also Be Interested in

NXP / Nexperia
IC MCU 32BIT 512KB FLASH 100LQFP
Lowest to $9.0276
ECAD model for FS32K144HFT0MLLR
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY91F526BSCPMC1-GSE1
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY9AF1A2MPMC-G-SNE2
Rochester Electronics
IC MCU 32BIT 256KB FLASH 100TQFP
Lowest to $22.1169
ECAD model for CY8C5248AXI-047
Cypress Semiconductor Corp
IC MCU 8BIT 16KB FLASH 28SSOP
Lowest to $19.6195
ECAD model for CY8C28445-24PVXI
NXP / Nexperia
Lowest to $13.5910
ECAD model for MIMXRT1064CVL5B
NXP / Nexperia
K30 Sub-Family | IC MCU 32BIT 512KB FLASH 144LQFP
Need more? Email Us
ECAD model for MK30DN512VLQ10
STMicroelectronics
Lowest to $6.2944
ECAD model for STM32G431KBT6
Renesas Electronics America
IC MCU 16BIT 32KB FLASH 64LQFP
Lowest to $75.3264
ECAD model for HD64F3694FPIV

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8025
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.2181 $61.0905
12+ $10.0251 $120.3012
18+ $9.7119 $174.8142
24+ $9.3986 $225.5664
31+ $9.0853 $281.6443
42+ $8.1454 $342.1068
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 970 pieces
MOQ: 5 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention