EN
  • EN
  • DE

ADC-25-4-75+

Part No ADC-25-4-75+
Manufacturer Mini-Circuits
Catalog RF Directional Coupler
Description RF DIR COUPLER 5MHZ-1.25GHZ 6SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Directional Coupler
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
Coupler Type Standard
Frequency 5MHz ~ 1.25GHz
Coupling Factor 25 ± 1dB
Applications General Purpose
Power - Max 500mW
Return Loss 52.07dB
Package / Case 6-SMD, Flat Leads
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8548.00.0000
Win Source Part Number 910230-ADC-25-4-75+
Ultra Librarian 3D Model Ultra Librarian ADC-25-4-75+ CAD Model

Description

The 910230-ADC-25-4-75+ is an RF directional coupler designed for general purpose applications.

  • Frequency Range: 5MHz to 1.25GHz
  • Coupling Factor: 25 ± 1dB
  • Return Loss: 52.07dB
  • Mounting Type: Surface mountable
  • Package Size: 6-SMD, Flat Leads
  • Packaging: Tape & reel
  • Standard Package: 1,000 pcs
  • Product Series: Mini-Circuits
  • Product Status: Active
  • Application: RF and wireless applications

You May Also Be Interested in

TDK Corporation
COUPLER DIRECTIONAL AGSM-GSM/TX
Need more? Email Us
TDK Corporation
COUPLER DIRECTIONAL AGSM-DCS-PCS
Need more? Email Us
TDK Corporation
Need more? Email Us
Anaren
DIRECTIONAL COUPLER 5DB
Lowest to $3.3183
Anaren
COUPLER 90DEG 800-1000MHZ 20DB
Lowest to $7.0376
Anaren
Lowest to $3.5424
TDK Corporation
Need more? Email Us
Anaren
COUPLER HYBRID 2000-2300MHZ 3DB
Lowest to $1.3456
TDK Corporation
COUPLER DIRECTIONAL DCS/TX
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess