EN
  • EN
  • DE

DSC2110FL2-C0011

Part No DSC2110FL2-C0011
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLOCK GENERATOR 14SMD / Clock Generator IC 26.973MHz 1 14-SMD, No Lead
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Microchip Technology
Series DSC2110
Package Tube
Type Clock Generator
PLL Yes
Output LVCMOS
Number of Circuits 1
Frequency - Max 26.973MHz
Divider/Multiplier Yes/No
Voltage - Supply 2.25V ~ 3.6V
Temperature Range - Operating -40°C ~ 105°C
Mounting Type Surface Mount
Package / Case 14-SMD, No Lead
Supplier Device Package 14-SMD
Base Product Number DSC2110
Standard Package 110
REACH Status REACH Unaffected
Win Source Part Number 1344211-DSC2110FL2-C0011
Ultra Librarian 3D Model Ultra Librarian DSC2110FL2-C0011 CAD Model

Description

The DSC2110FL2-C0011 is a state-of-the-art digital signal controller (DSC) developed by the renowned Microchip Technology. This high-performance product is designed to meet the demanding needs of advanced digital signal processing applications, combining the best features of microcontrollers (MCUs) with the capabilities of digital signal processors (DSPs) to offer an optimal solution for complex, computation-intensive tasks.

At the heart of the DSC2110FL2-C0011 lies a powerful core that is capable of executing DSP algorithms efficiently, making it an ideal choice for applications such as motor control, power conversion, and sensor processing. The device is engineered to deliver high-speed performance while maintaining low power consumption, which is essential for energy-sensitive applications.

Key Features:

  • High-Performance Processing: The device boasts a robust architecture designed to handle complex mathematical operations, enabling rapid data processing and real-time performance.
  • Integrated Peripherals: It comes equipped with a range of built-in peripherals, including ADCs, DACs, PWM outputs, and communication interfaces like UART, SPI, and I2C, which facilitate versatile connectivity and control options.
  • Flexible Memory Options: With ample on-chip memory, the DSC2110FL2-C0011 offers a mix of flash memory and RAM, allowing for efficient code and data storage.
  • Robust Design: The device is designed for reliability in harsh environments, featuring extended temperature ranges and robust packaging to withstand challenging conditions.
  • Development Support: Microchip provides comprehensive development tools and software libraries to accelerate the design process and reduce time to market for products utilizing the DSC2110FL2-C0011.

Whether you are developing advanced industrial control systems, sophisticated audio processing units, or innovative automotive electronics, the DSC2110FL2-C0011 from Microchip Technology offers the performance, flexibility, and reliability required to drive your projects forward. With its powerful processing capabilities and extensive feature set, this product stands as a testament to Microchip's commitment to providing cutting-edge solutions for the embedded systems market.

For detailed specifications, application notes, and support resources, please visit Microchip Technology's official website or contact their customer support team.

You May Also Be Interested in

Renesas Electronics America
IC TRANSLATOR UNIV FREQ 48VFQFN
Need more? Email Us
National Semiconductor (TI)
CDCF5801A LOW-JITTER PLL-BASED M
Need more? Email Us
Renesas Electronics America
IC CLK/FREQ SYNTH 8TSSOP
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 24VFQFPN
Need more? Email Us
Infineon Technologies
MTSS (MEMORY TIME SWITCH LARGE)
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 32VFQFPN
Need more? Email Us
Renesas Electronics America
IC ZD BUFFER 8SOIC
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Renesas Electronics America
IC ZD BUFFER 16SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess