EN
  • EN
  • DE

UES1404

Part No UES1404
Manufacturer Microsemi Corporation
Catalog Electronic Wholesale
Description RECTIFIERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microsemi Corporation
Win Source Part Number 1276813-UES1404
Manufacturer Homepage www.microsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UES1404 CAD Model

Description

The UES1404 is a high-efficiency, fast recovery epitaxial diode manufactured by Microsemi Corporation. This diode is designed for use in a variety of high-speed switching applications where low forward voltage drop and fast reverse recovery time are critical.

Applications

  • High-frequency rectification
  • Switching mode power supplies (SMPS)
  • DC-DC converters
  • Freewheeling diode applications
  • Polarity protection

Features

  • Fast reverse recovery time: Minimizes switching losses and improves efficiency.
  • Low forward voltage drop: Reduces power dissipation and improves overall system efficiency.
  • High surge current capability: Provides robustness and reliability in demanding applications.
  • High junction temperature: Allows for operation in high-temperature environments.
  • Epitaxial construction: Ensures consistent performance and reliability.

Benefits

  • Improved Efficiency: The fast recovery time and low forward voltage drop contribute to higher efficiency in switching circuits.
  • Increased Reliability: The high surge current capability and robust construction ensure reliable operation under stress.
  • Reduced Power Dissipation: Lower forward voltage drop translates to less power loss and heat generation.
  • Compact Design: The device's small size allows for space-saving designs.
  • Versatile Application: Suitable for a broad range of applications requiring fast and efficient rectification.

Technical Specifications

The specific technical specifications for the UES1404 can vary depending on the exact configuration and manufacturer's datasheet. However, typical specifications include:

  • Reverse Voltage: 400V
  • Forward Current: 1A
  • Reverse Recovery Time: Typically less than 50ns
  • Forward Voltage Drop: Typically less than 1.0V at rated current

You May Also Be Interested in

Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.7075
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess