EN
  • EN
  • DE

ZMM5258B

Part No ZMM5258B
Manufacturer Jinan Gude Electronic Device
Catalog Diodes - Zener - Single
Description SURFACE MOUNT ZENER DIODES/MINI MELF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Jinan Gude Electronic Device
Win Source Part Number 1283119-ZMM5258B
Manufacturer Homepage www.jgd.com.cn
Ultra Librarian 3D Model Ultra Librarian ZMM5258B CAD Model

Description

The ZMM5258B is a surface-mount Zener diode manufactured by Jinan Gude Electronic Device. It is designed to provide voltage regulation and transient voltage suppression in a variety of electronic circuits. This diode is available in a small MiniMELF (SOD-80) package and offers excellent surge handling capability.

Applications:

  • Voltage regulation
  • Transient voltage suppression
  • Overvoltage protection
  • Clipping circuits
  • Level shifting

Features:

  • Zener Voltage: 36V
  • Power Dissipation: 500mW
  • Small MiniMELF (SOD-80) Package
  • Excellent Surge Handling Capability
  • RoHS Compliant

Benefits:

  • Precise voltage regulation
  • Protection against voltage transients
  • Compact size for space-constrained applications
  • Reliable performance in harsh environments
  • Environmentally friendly

Additional Details:

The ZMM5258B Zener diode provides a stable 36V reference voltage and protects sensitive electronic components from voltage transients and overvoltages. The small MiniMELF package makes it suitable for densely populated circuit boards. The diode is manufactured using high-quality materials and processes to ensure reliable performance. The excellent surge handling capability allows it to withstand high-energy transients. The ZMM5258B is commonly used in voltage regulators, power supplies, and protection circuits for various electronic devices. Its key specifications include a Zener voltage of 36V, a power dissipation of 500mW, and a reverse leakage current of 5 μA. The operating temperature range is -65°C to +150°C. The surface mount design allows for automated assembly and reduces manufacturing costs. It is a cost-effective solution for voltage regulation and protection applications.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD523
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 1.8V 300MW SOD523
Lowest to $0.3564
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.0637

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess