EN
  • EN
  • DE

HMC821LP6CE

Part No HMC821LP6CE
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC FRACT-N PLL 16BIT 40SMT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features IC 1
Manufacturer Analog Devices Inc.
Package Strip
Family Name HMC821
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 1127-3033, -2735-HMC821LP6CE
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 847472-HMC821LP6CE
Ultra Librarian 3D Model Ultra Librarian HMC821LP6CE CAD Model

Description

The HMC821LP6CE from Analog Devices Inc. is a highly integrated, high-performance Fractional-N Phase-Locked Loop (PLL) with an integrated Voltage-Controlled Oscillator (VCO). This advanced PLL solution is designed for a wide range of RF and microwave applications, from wireless infrastructure to test and measurement equipment. With its compact 6x6mm QFN package, the HMC821LP6CE is ideal for space-constrained applications requiring high-frequency generation and signal synthesis.

The device features a wide frequency range, covering 1500 MHz to 3000 MHz, which allows it to be used in a variety of communication systems. The integrated VCO provides excellent phase noise performance, which is crucial for maintaining signal integrity in high-speed communication links. Moreover, the HMC821LP6CE supports both integer and fractional frequency division, enabling fine frequency resolution and flexibility in system design.

The HMC821LP6CE also boasts a low-noise digital phase frequency detector (PFD) and a precision charge pump, which contribute to its superior phase noise characteristics. The device's high figure of merit (FOM) and low spurious levels ensure minimal signal degradation, making it suitable for demanding applications that require pristine signal quality.

The PLL's programmability is facilitated through a serial port interface (SPI), allowing for dynamic control over frequency settings and functional parameters. This feature enables easy integration into complex systems and provides designers with the ability to adapt to varying requirements without hardware changes.

For applications that demand low power consumption, the HMC821LP6CE offers power-down modes that significantly reduce the power usage when the PLL is not in active use. This makes it an energy-efficient choice for battery-powered and energy-sensitive systems.

In summary, the HMC821LP6CE from Analog Devices Inc. is a versatile, high-performance PLL solution that combines wide frequency range, excellent phase noise performance, and programmability in a compact package. Its robust feature set makes it an ideal choice for designers seeking to optimize their RF and microwave systems for performance and flexibility.

You May Also Be Interested in

Texas Instruments
INTEGER-N PLL WITH INTEGRATED VCO
Lowest to $5.3973
IDT, Integrated Device Technology Inc
IC CLOCK ZDB 1:4 160MHZ 8SOIC
Lowest to $2.0333
IDT, Integrated Device Technology Inc
IC QUAD PLL VCXO FOR HDTV 28QSOP
Lowest to $0.8166
IDT, Integrated Device Technology Inc
IC OSC/MULT/BUFFER OCT 20-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SYNTHESIZER 8LVDS 32-LQFP
Lowest to $6.5292
IDT, Integrated Device Technology Inc
IC CLOCK SLICER ZD BUFFER 28SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 167MHZ 10DFN
Lowest to $2.6115
Cypress Semiconductor Corp
IC CLOCK GEN 3.3V SS 8-SOIC
Lowest to $55.7142
IDT, Integrated Device Technology Inc
IC PLL CLK GEN 200MHZ 32VFQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $46.4705 $92.9410
3+ $43.5294 $130.5882
4+ $42.0588 $168.2352
6+ $39.1176 $234.7056
7+ $37.6470 $263.5290
9+ $36.1765 $325.5885
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 628 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess