EN
  • EN
  • DE

AD5160BRJ5-RL7

Part No AD5160BRJ5-RL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital Potentiometers
Description IC DGTL POT SPI 256POS SOT23-8 / Digital Potentiometer 5k Ohm 1 Circuit 256 Taps Interface SOT-23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Digital Potentiometers
Mfr Analog Devices Inc.
Package Bulk
Product Status Obsolete
Number of Circuits 1
Number of Taps 256
Resistance (Ohms) 5k
Memory Type Volatile
Voltage - Supply 2.7V ~ 5.5V
Temperature Coefficient (Typ) 45ppm/°C
Mounting SMD (SMT)
Supplier Device Package SOT-23-8
Package / Case SOT-23-8
Base Product Number AD5160
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-AD5160BRJ5-RL7-ADTR,ANAANAAD5160BRJ5-RL7
Standard Package 3,000
Win Source Part Number 1215149-AD5160BRJ5-RL7
Ultra Librarian 3D Model Ultra Librarian AD5160BRJ5-RL7 CAD Model

Description

Product Overview: AD5160BRJ5-RL7 by Analog Devices Inc.

The AD5160BRJ5-RL7 is a high-performance, compact digital potentiometer brought to you by Analog Devices Inc., a leader in precision high-performance integrated circuits. This particular model offers a seamless solution for adjusting and controlling resistance settings in a wide array of applications, including calibration controls, programmable filters, and signal conditioning circuits.

Key Features

  • Compact Size: The AD5160BRJ5-RL7 comes in a small SOT-23-6 package, making it ideal for space-constrained applications.
  • Resolution: It features a 256-position resolution, providing fine adjustment capability for precise control.
  • Single-Supply Operation: Operable with a single supply of 2.7V to 5.5V, it is suitable for use in both 3V and 5V systems.
  • Endurance: The device boasts a long operational life with 200,000 wiper switch cycles, ensuring reliability and longevity in your designs.
  • Low Temperature Coefficient: Its low temperature coefficient of resistance ensures stable performance over a wide temperature range.
  • Multiple Interface Options: The AD5160BRJ5-RL7 supports both I²C and SPI interfaces, providing versatility in communication with microcontrollers or other digital systems.

Applications

Due to its precision and flexibility, the AD5160BRJ5-RL7 is an excellent choice for a variety of applications. It is particularly useful in industrial and automotive systems, where precise electronic control is required. Additionally, it can be employed in medical equipment, consumer electronics, and communication devices, where its small footprint and reliable performance are highly valued.

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality, and the AD5160BRJ5-RL7 is no exception. It is designed and manufactured to meet the highest standards, ensuring consistent performance and dependability for critical applications. With the AD5160BRJ5-RL7, you can expect a robust and precise digital potentiometer that integrates seamlessly into your electronic designs.

You May Also Be Interested in

Maxim Integrated
IC DGT POT 10KOHM 256TAP 14TSSOP
Lowest to $2.9104
Analog Devices Inc.
Dual, 256-Position, I2C-Compatible Digital Potentiometers | IC DGTL POT 50KOHM 256TAP 10MSOP
Lowest to $3.5373
Microchip Technology
7/8-Bit Single/Dual SPI Digital POT with Non-Volatile Memory | IC DGTL POT 5KOHM 257TAP 8MSOP
Need more? Email Us
Renesas Electronics America
Digitally Controlled Potentiometer | IC DGTL POT 50KOHM 32TAP 8MSOP
Lowest to $0.9951
Renesas Electronics America
Single Digitally-Controlled Potentiometer | IC DGTL POT 100KOHM 14TSSOP
Lowest to $15.9385
Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGTL POT 50KOHM 256TAP 24SOIC
Need more? Email Us
Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGT POT 50KOHM 256TAP 24TSSOP
Lowest to $10.0855
Analog Devices Inc.
Quad 64-/256-Position I2C Nonvolatile Memory Digital Potentiometers | IC DGT POT 10KOHM 256TAP 20TSSOP
Need more? Email Us
Renesas Electronics America
Low Noise, Low Power, 100 Taps | IC DGTL POT 50KOHM 100TAP 8DIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess