EN
  • EN
  • DE

-OPT102

Part No -OPT102
Manufacturer Microsemi Corporation
Catalog Power, Line Cables and Extension Cords
Description UKPOWERCORD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Series *
Package Bulk
Product Status Obsolete
Ultra Librarian 3D Model Ultra Librarian -OPT102 CAD Model

You May Also Be Interested in

Qualtek
Need more? Email Us
Hammond Manufacturing
CORD 14AWG NEMA5-15P - CBL 6.50'
Need more? Email Us
Schurter Inc.
CORD IEC 320-C19 TO CBL 19.69'
Need more? Email Us
Schurter Inc.
CORD IEC 320-C19 TO CBL 19.69'
Need more? Email Us
Qualtek
CORD 18AWG 5-15P - 320-C13 6.56'
Need more? Email Us
Assmann WSW Components
CORD 14AWG NEMA5-15P - CBL 9.84'
Need more? Email Us
Assmann WSW Components
CRD 18AWG NEMA5-15P - C13 16.4'
Need more? Email Us
Hammond Manufacturing
CRD 14AWG NEMA5-15P - CBL 15.50'
Need more? Email Us
Schurter Inc.
CORD 16AWG 5-15P TO C13 9.84'
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess