EN
  • EN
  • DE

0334721259

Part No 0334721259
Manufacturer Molex, LLC
Catalog Rectangular Connector Housings
Description CONN RCPT HSG 12POS 3.50MM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Connector Type Receptacle
Contact Type Female Socket
Number of Positions 12
Pitch 0.138" (3.50mm)
Number of Rows 2
Mounting Type Free Hanging (In-Line)
Contact Termination Crimp
Fastening Type Latch Holder
Color Gray
Features Connector Position Assurance (CPA), Sealed
Insulation Material Polyamide (PA), Nylon, Glass Filled; Syndiotatic Polystyrene (SPS)
Temperature Range - Operating -40°C ~ 150°C
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1570677-0334721259
Ultra Librarian 3D Model Ultra Librarian 0334721259 CAD Model

Description

N

You May Also Be Interested in

Harwin Inc.
CONN RCPT HSG 6POS 2.00MM
Need more? Email Us
TE Connectivity
CONN PLUG HSG 8POS
Lowest to $6.6296
TE Connectivity
CONN RCPT HSG 15POS 6.00MM
Need more? Email Us
TE Connectivity
CONN PLUG HSG 36POS 4.00MM
Need more? Email Us
TE Connectivity
CONN PLUG HSG 8POS
Need more? Email Us
TE Connectivity
REC, 6P, GRY, BUSBAR 1X6, NICKEL
Need more? Email Us
TE Connectivity
REC, 12P, BRN, N, D
Lowest to $4.1043
Hirose Electric Co Ltd
CONN SOCKET HSG 12POS 2.54MM
Need more? Email Us
Amphenol Sine Systems Corp
CONN PLUG HSG 8POS 14-20AWG
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess