EN
  • EN
  • DE

A-PC2314-030029-2

Part No A-PC2314-030029-2
Manufacturer Assmann WSW Components
Catalog Power, Line Cables and Extension Cords
Description CORD 14AWG NEMA5-15P - CBL 9.84'
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cable Assemblies - Power, Line Cables and Extension Cords
Mfr Assmann WSW Components
Package Bulk
Product Status Active
Style Male Pins (Blades) to Leads
1st Connector NEMA 5-15P
2nd Connector Cable
Number of Conductors 3
Cord Type SJT
Wire Gauge 14 AWG
Shielding Shielded
Length 9.84' (3.00m)
Approval Agency Marking UL
Approved Countries United States
Color Black
Voltage Rating 125V
Current Rating (Amps) 18A
Temperature Range - Operating 105°C
Base Product Number A-PC2314
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8544.42.9010
Win Source Part Number 1221739-A-PC2314-030029-2
Ultra Librarian 3D Model Ultra Librarian A-PC2314-030029-2 CAD Model

Description

The Assmann WSW Components A-PC2314-030029-2 is a power cable assembly designed for power, line cables, and extension cords.

  • Style: Male Pins (Blades) to Leads
  • Length: 9.84' (3.00m)
  • Shielded: Yes
  • Wire Gauge: 14 AWG
  • Voltage Rating: 125V
  • Current Rating: 18A
  • Approval: United States
  • Temperature Range: -55°C to 105°C
  • HTSUS Code: 8544.42.9010
  • Manufacturer: Assmann WSW Components

You May Also Be Interested in

Schurter Inc.
6.56' (2.00m) Power Cord Black NEMA 1-15P To IEC 320-C7 SPT-2
Need more? Email Us
Schurter Inc.
CORD 14AWG 5-15P TO C19 9.84'
Need more? Email Us
Qualtek
Need more? Email Us
Tripp Lite
CABLE IEC TO AC CONVERTER / Cable Assembly AC Power 0.3m C14 to C13 3 to 3 POS M-F 18AWG
Lowest to $5.4260
Qualtek
CORD 18AWG 5-15P - 320-C13 6.56'
Need more? Email Us
Schurter Inc.
CORD GB2099 TO IEC 320-C13 6.56'
Need more? Email Us
Qualtek
CORD
Need more? Email Us
Molex, LLC
26W48BLK W/25 10-3SO 27W48BLK
Need more? Email Us
Hammond Manufacturing
CRD 12AWG NEMA5-20P - CBL 15.50'
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess