EN
  • EN
  • DE

1584C15

Part No 1584C15
Manufacturer Hammond Manufacturing
Catalog Power, Line Cables and Extension Cords
Description CRD 14AWG NEMA5-15P - CBL 15.50'
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Style Male Pins (Blades) to Leads
1st Connector NEMA 5-15P
2nd Connector Cable
Number of Conductors 3
Cord Type SJT
Wire Gauge 14 AWG
Length 15.50' (4.72m)
Color Black
Voltage Rating 125VAC
Current Rating (Amps) 15A
Package Bag
Supply and Demand Status Shortage
Win Source Part Number 1540019-1584C15
Ultra Librarian 3D Model Ultra Librarian 1584C15 CAD Model

Description

N

You May Also Be Interested in

Molex, LLC
CRD 12AWG NEMA5-20P - 5-20R 100'
Need more? Email Us
Tripp Lite
CORD IEC 320-C14-IEC 320-C13 6' / Cable Assembly AC Power 1.8m C14 to C13 3 to 3 POS M-F 14AWG
Lowest to $15.8521
Molex, LLC
26W48BLK W/25 10-3SO 27W48BLK
Need more? Email Us
Hammond Manufacturing
CRD 14AWG NEMA5-15P - CBL 15.50'
Need more? Email Us
Qualtek
CORD 3COND M/F EURO UNSHLD 2.5M
Lowest to $12.0476
Molex, LLC
CORD NEMA L5-20P-NEMA L5-20R 3'
Need more? Email Us
Hammond Manufacturing
CRD 14AWG NEMA5-15P - CBL 15.50'
Need more? Email Us
Molex, LLC
CORD NEMA 5-15P TO 5-15R 3' YLW
Need more? Email Us
Molex, LLC
CORD NEMA L5-15P-NEMA L5-15R 3'
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess