EN
  • EN
  • DE

1624137

Part No 1624137
Manufacturer Phoenix Contact
Catalog Power, Line Cables and Extension Cords
Description CORD 10/20AWG GB/T TO CBL 16.4'
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cable Assemblies - Power, Line Cables and Extension Cords
Mfr Phoenix Contact
Series CHARX
Package Bulk
Product Status Obsolete
Style Male Plug to Leads
1st Connector GB/T 20234.2
2nd Connector Cable
Number of Conductors 5 Power, 2 Signal
Wire Gauge 10 AWG, 20 AWG
Shielding Unshielded
Length 16.40' (5.00m)
Color Black
Voltage Rating 30VAC, 440VAC
Current Rating (Amps) 2A, 32A
Temperature Range - Operating -30°C ~ 50°C
Features Charging, Electric Vehicles, Cover, Locking
Standard Package 1 pcs
MSL Level Not Applicable
ECCN EAR99
HTSUS 8544.42.9090
Win Source Part Number 1227546-1624137
Ultra Librarian 3D Model Ultra Librarian 1624137 CAD Model

Description

The CHARX series power cable assembly is specifically designed for electric vehicles.

  • Length: 16.40' (5.00m)
  • Style: Male Plug to Leads
  • Voltage Rating: 30VAC and 440VAC
  • Color: Black
  • Locking Cover: Yes
  • Wire Gauge: 10 AWG to 20 AWG
  • Power Conductors: 5
  • Signal Conductors: 2
  • Temperature Range: -30°C to 50°C
  • Manufacturer: Phoenix Contact
  • Package: Bulk of 1 pc
  • ECCN: EAR99
  • Status: Obsolete

You May Also Be Interested in

Molex, LLC
CORD NEMA L5-15P-NEMA L5-15R 3'
Need more? Email Us
Molex, LLC
CORD NEMA 5-15P TO 5-15R 3' YLW
Need more? Email Us
Qualtek
CORD 18AWG 5-15P - 320-C13 6.56'
Need more? Email Us
Molex, LLC
CORD 16AWG NEMA5-15P - 5-15R 50'
Need more? Email Us
Tripp Lite
CORD IEC 320-C14-IEC 320-C13 6' / Cable Assembly AC Power 1.8m C14 to C13 3 to 3 POS M-F 14AWG
Lowest to $15.8521
Molex, LLC
CORD NEMA L5-15P TO L5-15R 3'
Need more? Email Us
Molex, LLC
24W47 W50FT 16-3-SO 25W47
Need more? Email Us
Qualtek
CORD 3COND M/F EURO UNSHLD 2.5M
Lowest to $12.0476
Molex, LLC
CORD NEMA L5-20P-NEMA L5-20R 3'
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess