EN
  • EN
  • DE

MT88E45BSR1

Part No MT88E45BSR1
Manufacturer Microsemi Corporation
Catalog Interface - Telecom
Description IC CNIC CIDCW CID 20SOIC / Caller ID CMOS 3.58MHz 3.3V 20-Pin SOIC T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microsemi Corporation
Packaging Reel package
Function Telecom Circuit
Interface 4-Wire
Number of Circuits 1
Operating Supply Voltage 2.7 V ~ 5.5 V
Operating Supply Current 2.8mA
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 20-SOIC (0.295", 7.50mm Width)
Manufacturer Package 20-SOIC
Win Source Part Number 790204-MT88E45BSR1
Popularity Medium
Supply and Demand Status Limited
Family Name MT88E45B
Introduction Date September 24, 2001
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MT88E45BSR1 CAD Model

Description

The MT88E45BSR1 is a T1/E1 Line Interface Unit (LIU) manufactured by Microsemi Corporation. This device is designed to provide the physical layer interface between network equipment and T1/E1 lines, facilitating reliable transmission and reception of data.

Applications

  • T1/E1 networking equipment
  • Digital cross-connect systems (DCS)
  • Private Branch Exchanges (PBX)
  • Channel Service Units/Data Service Units (CSU/DSU)
  • Voice over IP (VoIP) gateways

Features

  • T1/E1 Line Interface: Complies with T1 (1.544 Mbps) and E1 (2.048 Mbps) standards.
  • Integrated Pulse Shaping: Provides transmit pulse shaping to meet line requirements.
  • Jitter Attenuation: Reduces jitter on received signals.
  • Clock Recovery: Recovers clock signals from the incoming data stream.
  • Loopback Testing: Supports loopback testing for diagnostics and troubleshooting.

Benefits

  • Reliable Data Transmission: Ensures accurate and consistent data transfer over T1/E1 lines.
  • Simplified System Design: Integrates multiple functions into a single chip, reducing component count and board space.
  • Improved Network Performance: Jitter attenuation and clock recovery enhance signal quality.
  • Easy Integration: Standard interface simplifies integration into existing systems.
  • Cost-Effective Solution: Provides a comprehensive LIU function at a competitive price.

Additional Details

The MT88E45BSR1 typically operates from a single 3.3V or 5V power supply. It includes circuitry for impedance matching, line equalization, and clock synchronization. The device supports various diagnostic features to aid in network maintenance and troubleshooting. The BSR1 likely indicates a specific package type or revision of the device. This LIU is designed to meet the stringent requirements of telecommunications infrastructure, ensuring reliable connectivity and data transmission.

You May Also Be Interested in

Skyworks Solutions Inc.
IC TELECOM INTERFACE 40QFN / Telecom IC 40-QFN (6x6)
Lowest to $4.3657
Maxim Integrated
IC TELECOM INTERFACE 100LQFP / Telecom IC Single-Chip Transceiver 100-LQFP (14x14)
Lowest to $92.5374
Microchip Technology
IC TELECOM INTERFACE / Telecom IC
Need more? Email Us
Cypress Semiconductor Corp
IC TELECOM INTERFACE 256BGA / Telecom IC Transceiver 256-L2BGA (27x27)
Lowest to $124.3230
MaxLinear Inc
IC TELECOM INTERFACE 64TQFP / Telecom IC Transceiver 64-PQFP (10x10)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 196FCBGA / Telecom IC Ethernet 196-FCBGA (15x15)
Lowest to $28.4465
Broadcom Limited
PHY 10GBE SFI-XFI EDC/LRM 144BGA / Telecom IC
Lowest to $123.1344
MaxLinear Inc
IC TELECOM INTERFACE 316STBGA / Telecom IC Line Interface Unit (LIU) 316-STBGA (21x21)
Lowest to $80.3487
NXP / Nexperia
IC TELECOM INTERFACE 672TEPBGA / Telecom IC 672-TEPBGA (27x27)
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.3772 $58.6404
17+ $6.8746 $116.8682
27+ $6.6597 $179.8119
36+ $6.4449 $232.0164
47+ $6.2301 $292.8147
63+ $5.5856 $351.8928
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,700 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess