EN
  • EN
  • DE

TSB12LV26IPZT

Part No TSB12LV26IPZT
Manufacturer Texas Instruments
Catalog Interface - Controllers
Description IC IEEE 1394 HOST CNTRLR 100TQFP / IEEE 1394 Controller IEEE 1394a-2000, OHCI-Lynx™ PCI Interface 100-TQFP (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Controllers
Mfr Texas Instruments
Package Tube
Product Status Obsolete
Protocol IEEE 1394
Function Controller
Interface PCI
Standards IEEE 1394a-2000, OHCI-Lynx™
Voltage - Supply 3.3V, 5V
Package / Case 100-TQFP
Supplier Device Package 100-TQFP (14x14)
Base Product Number TSB12
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names TEXTISTSB12LV26IPZT,2156-TSB12LV26IPZT-TI
Standard Package 90
Win Source Part Number 1031349-TSB12LV26IPZT
Ultra Librarian 3D Model Ultra Librarian TSB12LV26IPZT CAD Model

Description

Introducing the TSB12LV26IPZT FireWire Controller by Texas Instruments

The TSB12LV26IPZT, also known as the TSB12LV26, is a high-performance IEEE 1394-1995 standard link-layer controller that's designed to interface with 32-bit PCI buses. Manufactured by the renowned Texas Instruments, this product is an integral component for enabling FireWire communication in a variety of electronic devices.

Key Features:

  • Compatibility: Fully compliant with the PCI Local Bus Specification Revision 2.2, the TSB12LV26IPZT ensures seamless integration with the majority of PCI-equipped motherboards and systems.
  • High-Speed Data Transfer: With support for 100M bits/s, 200M bits/s, and 400M bits/s data transfer rates, this controller is well-suited for applications requiring fast data throughput.
  • Efficient Data Handling: The device features a posted write FIFO and a read prefetch FIFO to optimize PCI bus operations, thus enhancing overall system efficiency.
  • Flexible Port Configuration: It offers two cable ports that can be configured as two bilingual ports, or one bilingual port and one legacy port, providing versatility in connection options.
  • Advanced Features: Incorporates features such as isochronous and asynchronous data transfer, dynamic power management, and hot-plugging capability, which are essential for modern multimedia and storage applications.

Applications:

The TSB12LV26IPZT is ideal for a range of applications that benefit from the robustness and speed of FireWire technology. It is commonly used in:

  • Digital Video Camcorders and VCRs
  • External Storage Devices
  • Scanners and Printers
  • Professional Audio Equipment
  • Home Entertainment Systems

Quality and Reliability:

As with all Texas Instruments products, the TSB12LV26IPZT is built to the highest quality standards. It undergoes rigorous testing to ensure reliability and performance under varying conditions. This makes it an excellent choice for manufacturers and designers who require a dependable FireWire interface solution.

Whether you are developing consumer electronics, computer peripherals, or advanced audio/visual equipment, the TSB12LV26IPZT from Texas Instruments provides a cost-effective and high-performance solution for your IEEE 1394 interface needs.

You May Also Be Interested in

Altera
QFN-64(9x9) Interface Controllers RoHS
Lowest to $17.4627
Microchip Technology
5Gbps Hub USB 3.2 VQFN-100(12x12) Interface Controllers RoHS
Lowest to $23.2836
Intel
EZE810CAM1 S LNFW Intel Ethernet ICs Intel Ethernet Contr oller E810-CAM1 Tap datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
IC I2C TO 1WIRE BRIDGE SOT23-6
Lowest to $5.0870
Maxim Integrated
IC I2C TO 1WIRE BRIDGE 8SOIC
Lowest to $1.8866
Intel
EZX557AT4 S LKVZ Intel Ethernet ICs DEVICE CON datasheet, inventory, & pricing.
Lowest to $216.4180
Microchip Technology
LQFP-48(7x7) Interface Controllers RoHS
Lowest to $2.6195
Microchip Technology
Interface Controllers RoHS
Lowest to $0.9314
Intel
KTI226IT S RKTX Intel Ethernet ICs Intel Ethernet Controller I226-IT, Tray datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess