The XC612N3015MR is a voltage detector IC manufactured by Torex Semiconductor Ltd. This component accurately monitors voltage levels and provides a reset signal to microcontrollers and other digital circuits when the voltage falls below a specified threshold. It is particularly well-suited for portable devices and battery-powered applications due to its low power consumption and compact size.
Applications
- Microcontroller reset
- CPU reset
- Power management in portable devices
- Battery monitoring
- System voltage monitoring
- Over-discharge protection
Features
- High-accuracy voltage detection
- Ultra-low power consumption
- Small SOT-25 package
- CMOS process
- Operating voltage range: 1.6V to 6.0V
- Built-in hysteresis
- Open-drain output
Benefits
- Ensures system stability: Prevents erroneous operation by resetting the system when the voltage drops.
- Extends battery life: Minimal power consumption is critical for battery-powered devices.
- Reduces board space: The small SOT-25 package allows for dense circuit designs.
- Simplifies design: Integrated hysteresis eliminates the need for external components.
- Offers flexibility: Open-drain output allows for various connection configurations.
The XC612N3015MR plays a crucial role in ensuring the reliable operation of electronic systems. By constantly monitoring the supply voltage, it can detect voltage drops that could lead to data corruption or system malfunction. Upon detecting a low voltage condition, the device asserts a reset signal, forcing the microcontroller or other digital circuit into a known safe state. This prevents unpredictable behavior and ensures a clean restart when the voltage recovers. The built-in hysteresis feature prevents oscillations around the threshold voltage, ensuring a stable and reliable reset signal. The open-drain output allows the user to configure the pull-up resistor value to optimize the reset timing for their specific application. This IC is an essential component for any system requiring reliable voltage monitoring and reset functionality. The detection voltage of this particular model is 3.0V.