EN
  • EN
  • DE

MT8809AP1

Part No MT8809AP1
Manufacturer Microsemi Corporation
Catalog Interface - Analog Switches - Special Purpose
Description IC ANLG SWITCH ARRAY 8X8 28PLCC / Analog Audio/Video 45MHz 8 x 8 28-Pin PLCC Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microsemi Corporation
Packaging Tube
Applications Telecommunications
Number of Channels 1
On-State Resistance (Maximum) 65 Ohm
Operating Supply Voltage 4.5 V ~ 13.2 V
-3db Bandwidth 45MHz
Operating Temperature Range -40°C ~ 85°C (TA)
Package 28-LCC (J-Lead)
Manufacturer Package 28-PLCC (11.51x11.51)
Win Source Part Number 790196-MT8809AP1
Popularity Medium
Supply and Demand Status Balance
Family Name MT8809
Introduction Date July 18, 1995
ECCN EAR99
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MT8809AP1 CAD Model

Description

The Microsemi Corporation 790196-MT8809AP1 is a 28-LCC (J-Lead) package integrated circuit that comes in tube packaging.

  • Operating Temperature: -40°C ~ 85°C (TA)
  • Applications: Telecommunications
  • Operating Supply Voltage: 4.5 V ~ 13.2 V
  • Switch Circuit -3db Bandwidth: 45MHz
  • Family Name: MT8809
  • Category: Integrated Circuits (ICs)
  • On-State Resistance (Maximum): 65 Ohm
  • Alternatives: MT8809AP, MT8809APR, MT8809AE1, MT8809AE
  • Introduction Date: July 18, 1995
  • ECCN: EAR99
  • Supply and Demand Status: Balanced

You May Also Be Interested in

Rohm Semiconductor
IC VIDEO SIGNAL SWITCHERS 16SSOP / Video Switch IC 1 Channel 16-SSOP-B
Lowest to $1.4273
Fairchild/ON Semiconductor
VIDEO MULTIPLEXER / Video Switch IC 2 Channel 16-TSSOP
Lowest to $0.6537
ON Semiconductor
IC USB SWITCH TYPE C WLCSP9 / USB Switch IC 2 Channel 9-WLCSP (1.2x1.2)
Lowest to $0.4193
STMicroelectronics
Low ON Resistance Triple, SP3T, Wide-Bandwidth Video Switch
Lowest to $1.2688
Pericom
3.3V, 16-Bit to 8-Bit, Mux/DeMux Gigabit Ethernet LAN Switch with Single Enable
Need more? Email Us
Texas Instruments
USB TYPE C REDRIVER /MUX / USB Switch IC 4 Channel 40-WQFN (6x4)
Lowest to $12.6407
Maxim Integrated
IC USB SWITCH HOST CHARGER 8TDFN / Switch IC Channel
Lowest to $1.0833
Analog Devices Inc.
IC VIDEO MULTIPLEXER 2X1 24SSOP / Video Switch IC 3 Channel 24-SSOP
Need more? Email Us
Maxim Integrated
MAX9176 LVDS-TO-LVDS 2:1 MUX / LVDS Switch IC 1 Channel 10-uMAX
Lowest to $5.9252

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess