EN
  • EN
  • DE

LE79112ADGCT

Part No LE79112ADGCT
Manufacturer Microsemi Corporation
Catalog Interface - Telecom
Description IC VOICE LINE VCP 32CH 144LBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microsemi Corporation
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Telecom Circuit
Number of Circuits 32
Supply Voltage - Operating 3.3V
Mounting SMD (SMT)
Case / Package 144-LBGA
Win Source Part Number 131893-LE79112ADGCT
Popularity Medium
Supply and Demand Status Limited
Quantity per package 1k pcs
Ultra Librarian 3D Model Ultra Librarian LE79112ADGCT CAD Model

Description

Microsemi Corporation LE79112ADGCT is an obsolete (EOL) integrated circuit that comes with 32 number of circuits.

  • Status: obsolete (EOL)
  • Circuits: 32
  • Supply and Demand Status: limited
  • Use: telecom circuits
  • Operating Supply Voltage: 3.3V
  • Packaging: 144-LBGA
  • Availability: Win Source inventory

You May Also Be Interested in

National Semiconductor (TI)
TELECOM CIRCUIT, 1-FUNC, PBGA376
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 135QFN / Telecom IC Ethernet 135-QFN (12x12)
Lowest to $10.0988
Texas Instruments
TELECOM CIRCUIT, 1-FUNC
Need more? Email Us
Broadcom Limited
PHY 10GBE SFI-XFI EDC/LRM 144BGA / Telecom IC
Lowest to $123.1344
Broadcom Limited
24P GE W/ GPHY AND BROADSCAN2.0
Lowest to $426.8657
Skyworks Solutions Inc.
IC TELECOM INTERFACE 40QFN / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 40-QFN (6x6)
Lowest to $16.3213
Cirrus Logic Inc.
IC TELECOM INTERFACE 28PLCC / Telecom IC Line Interface Unit (LIU) 28-PLCC
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE / Telecom IC
Need more? Email Us
Cypress Semiconductor Corp
IC TELECOM INTERFACE 256BGA / Telecom IC 256-L2BGA (27x27)
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess