The H5TC4G83EFR-RDC is a 4Gb DDR3 SDRAM component from Hynix Semiconductor, designed for applications demanding high memory bandwidth and low power consumption. It is typically found in devices like desktop PCs, laptops, and embedded systems.
Applications:
- Desktop Computers
- Laptop Computers
- Embedded Systems
- Networking Devices
- Graphics Cards
Features:
- 4Gb capacity (512M x 8 configuration)
- DDR3 interface with data rates up to 1600 Mbps
- Low power consumption (1.5V supply voltage)
- 8 internal banks for concurrent operations
- Double data rate architecture (two data transfers per clock cycle)
- Differential clock inputs (CK, /CK)
- 8n-bit prefetch architecture for efficient data retrieval
Benefits:
- High memory bandwidth enhances overall system performance.
- Low power consumption extends battery life in portable devices.
- Large capacity supports demanding applications and multitasking.
- Improved system responsiveness due to fast data access.
- Cost-effective solution for DDR3 memory requirements.
Technical Specifications:
The H5TC4G83EFR-RDC operates at a 1.5V supply voltage and supports data rates up to 1600 Mbps. It utilizes an 8n-bit prefetch architecture, which significantly improves data throughput. The component is Pb-free and RoHS compliant, ensuring environmental responsibility. Detailed timing specifications, electrical characteristics, and package information can be found in the Hynix datasheet. It's commonly packaged in a FBGA (Fine-Pitch Ball Grid Array) for reliable surface mounting. This DDR3 SDRAM is designed for reliability and stability, making it suitable for a wide range of applications from consumer electronics to industrial systems.
It incorporates features like write leveling and on-die termination (ODT) to improve signal integrity and reduce reflections. These features ensure stable and reliable operation at high data rates. The H5TC4G83EFR-RDC is a versatile and efficient memory solution for modern computing systems.