EN
  • EN
  • DE

LM3S2B93-IQC80-C1

Part No LM3S2B93-IQC80-C1
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 100LQFP / MCU 32-bit ARM Cortex M3 RISC 256KB Flash 1.2V/3.3V 100-Pin LQFP Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Stellaris ARM Cortex-M3S 2000
Packaging Tray
Part Status Obsolete(EOL)
Core Processor ARM Cortex-M3
Core Size 32-Bit
Speed 80MHz
Connectivity CAN, EBI/EMI, I2C, IrDA, Microwire, QEI, SPI, SSI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 67
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 96K x 8
Supply Voltage 1.08 V ~ 1.32 V
Data Converters A/D 16x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 100-LQFP
Manufacturer Package 100-LQFP (14x14)
Win Source Part Number 779059-LM3S2B93-IQC80-C1
Popularity Medium
Supply and Demand Status Limited
Family Name LM3S2B93
Introduction Date July 12, 2009
ECCN 3A991.a.2
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LM3S2B93-IQC80-C1 CAD Model

Description

The LM3S2B93-IQC80-C1 is a high-performance microcontroller unit (MCU) from Texas Instruments, renowned for its robust architecture and versatile features. This MCU is part of the Stellaris® family, which is designed to offer a balanced combination of processing power, energy efficiency, and connectivity options, making it an ideal choice for a wide range of embedded applications.

Key Features

  • Core Processor: The device is built around an ARM® Cortex™-M3 processor core, which operates at a frequency of up to 80 MHz. This core is known for its exceptional interrupt handling, reduced latency, and enhanced control capabilities.
  • Memory: It comes equipped with a substantial memory capacity, featuring 256KB of flash memory for program storage and 96KB of SRAM, allowing for efficient data manipulation and storage.
  • I/O and Peripherals: The LM3S2B93-IQC80-C1 boasts an array of I/O options and peripherals, including GPIOs, UARTs, SPI, I2C interfaces, and PWM outputs, providing ample flexibility for interfacing with external devices and modules.
  • Connectivity: Integrated Ethernet MAC and PHY layers support network connectivity, making this MCU an excellent choice for Internet of Things (IoT) applications and networked systems.
  • Analog Integration: The MCU includes analog peripherals such as ADCs and analog comparators, which are essential for processing real-world signals in sensor-based systems.
  • Power Efficiency: Designed for energy-sensitive applications, the LM3S2B93-IQC80-C1 features multiple power-saving modes, including sleep and deep-sleep modes, to minimize power consumption during idle times.
  • Package: The product is available in a compact 100-pin LQFP (Low-Profile Quad Flat Package), which is suitable for space-constrained applications.

Applications

The versatile nature of the LM3S2B93-IQC80-C1 makes it suitable for a diverse range of applications, such as industrial control systems, networking equipment, point-of-sale machines, medical devices, and smart home automation. Its robust feature set ensures that designers can implement complex functionalities while maintaining a low power footprint.

Quality and Reliability

As with all Texas Instruments products, the LM3S2B93-IQC80-C1 is designed to meet the highest standards of quality and reliability. It is manufactured to withstand harsh environments and is rigorously tested to ensure performance and longevity in critical applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.2286 $52.2860
24+ $4.2902 $102.9648
37+ $4.1561 $153.7757
50+ $4.0220 $201.1000
65+ $3.8880 $252.7200
87+ $3.4858 $303.2646
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess