EN
  • EN
  • DE

LE77D112BTCT

Part No LE77D112BTCT
Manufacturer Microsemi Corporation
Catalog Interface - Telecom
Description IC CODEC 2CH VOSLIC 46DB 44TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microsemi Corporation
Packaging Cut Reel
Status Obsolete(EOL)
Purpose Subscriber Line Interface Concept (SLIC)
Number of Circuits 2
Supply Voltage - Operating 3.3V
Temperature Range - Operating -40°C to 85°C
Win Source Part Number 129832-LE77D112BTCT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LE77D112BTCT CAD Model

Description

The Microsemi Corporation Subscriber Line Interface Concept (SLIC) is an integrated circuit with 2 circuits.

  • Circuits: 2
  • Packaging: cut reel
  • Power (Watts): -
  • Operating Supply Voltage Range: 3.3V
  • Operating Supply Current: -
  • Temperature Range: -40°C to 85°C
  • Category: Integrated Circuits
  • Popularity: medium
  • Supply and demand status: limited

You May Also Be Interested in

Microchip Technology
IC TELECOM INTERFACE 256BGA / Telecom IC Switch 256-BGA (17x17)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 256BGA / Telecom IC Ethernet 256-PBGA (17x17)
Lowest to $52.3881
Cypress Semiconductor Corp
IC TELECOM INTERFACE 256BGA / Telecom IC 256-L2BGA (27x27)
Need more? Email Us
Skyworks Solutions Inc.
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 64-TQFP (10x10)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE / Telecom IC
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 672HSBGA / Telecom IC Ethernet Switch 672-HSBGA (27x27)
Need more? Email Us
NXP / Nexperia
IC TELECOM INTERFACE 672TEPBGA / Telecom IC 672-TEPBGA (27x27)
Need more? Email Us
Skyworks Solutions Inc.
IC TELECOM INTERFACE 16TSSOP / Telecom IC Direct Access Arrangement (DAA) 16-TSSOP
Lowest to $3.5374
Microchip Technology
IC TELECOM INTERFACE
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.3462 $62.0772
14+ $8.4893 $118.8502
22+ $8.2240 $180.9280
30+ $7.9586 $238.7580
38+ $7.6934 $292.3492
51+ $6.8974 $351.7674
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,900 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess