EN
  • EN
  • DE

MT46V64M8FN-6IT

Part No MT46V64M8FN-6IT
Manufacturer Micron Technology Inc.
Catalog RAM
Description Contact for details
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Access Time 600 ps
Address Bus Width 15 b
Mounting SMD (SMT)
Case / Package FBGA
Data Bus Width 8 b
Density 512 Mb
Frequency 167 MHz
Max Frequency 333 MHz
Maximum Operating Temperature 85 °C
Min Operating Temperature -40 °C
Number of Pins 60
Operating Supply Voltage 2.5 V
Radiation Hardening No
RoHS Compliant
Voltage 2.5 V
Voltage Rating (DC) 2.5 V
Win Source Part Number 1023631-MT46V64M8FN-6IT
Categories RAM
Manufacturer Micron Technology Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MT46V64M8FN-6IT CAD Model

Description

The Micron Technology Inc. MT46V64M8FN-6IT RAM component is designed for SMD (SMT) mounting and comes in a FBGA case/package.

  • Mounting Type: SMD (SMT)
  • Case/Package: FBGA
  • Voltage Rating: 2.5 V
  • Frequency: 167 MHz
  • Maximum Frequency: 333 MHz
  • Access Time: 600 ps
  • Density: 512 Mb
  • Supply and Demand Status: shortage
  • RoHS Compliance: compliant

You May Also Be Interested in

IXYS
SRAM Chip Async Single 5V 1M-Bit 128K x 8 15ns 32-Pin SOJ Tube
Need more? Email Us
Micron Technology Inc.
IC DRAM 4GBIT PARALLEL 168WFBGA / SDRAM - Mobile LPDDR Memory IC 4Gb (128M x 32) Parallel 166 MHz 5 ns 168-WFBGA (12x12)
Need more? Email Us
Renesas Electronics America
IC SRAM 2MBIT PARALLEL 44TSOP II / SRAM Memory IC 2Mb (128K x 16) Parallel 55 ns 44-TSOP II
Lowest to $33.6163
Renesas Electronics America
IC SRAM 256KBIT PARALLEL 28SOP / SRAM Memory IC 256Kb (32K x 8) Parallel 55 ns 28-SOP
Lowest to $40.3395
Renesas Electronics America
IC SRAM 1MBIT PARALLEL 32SOP / SRAM Memory IC 1Mb (128K x 8) Parallel 70 ns 32-SOP
Need more? Email Us
Micron Technology Inc.
DRAM DDR4 8Gbit 16 96/144 TFBGA 1 IT
Lowest to $112.6926
Renesas Electronics America
IC SRAM 256KBIT PARALLEL 28TSOP / SRAM Memory IC 256Kb (32K x 8) Parallel 55 ns 28-TSOP I
Need more? Email Us
Micron Technology Inc.
Combo Mem 32Gx8 MLC NAND eMMC + 1Gx32 Mobile LPDDR3 SDRAM 3.3V 221-Pin LFBGA
Lowest to $62.5629
Micron Technology Inc.
Contact for details
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess