EN
  • EN
  • DE

LE58QL02FJC

Part No LE58QL02FJC
Manufacturer Microsemi Corporation
Catalog Interface - Telecom
Description IC CODEC/FILTER 4CH 16IO 44PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microsemi Corporation
Packaging Tube/Rail
Status Active
Purpose Subscriber Line Interface Concept (SLIC)
Number of Circuits 4
Supply Voltage - Operating 3.3V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 44-PLCC (16.51x16.51)
Win Source Part Number 1052175-LE58QL02FJC
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LE58QL02FJC CAD Model

Description

The Microsemi Corporation LE58QL02FJC is a 44-PLCC subscriber line interface concept (SLIC) integrated circuit.

  • Supply Voltage: 3.3V
  • Operating Temperature Range: -40°C to 85°C
  • Packaging: Tube/Rail
  • Category: Integrated Circuits
  • Popularity: Moderate
  • Supply and Demand Status: Balanced

You May Also Be Interested in

Cypress Semiconductor Corp
IC TELECOM INTERFACE 256BGA / Telecom IC 256-L2BGA (27x27)
Need more? Email Us
MaxLinear Inc
IC TELECOM INTERFACE 64TQFP / Telecom IC Transceiver 64-PQFP (10x10)
Need more? Email Us
Infineon Technologies
ISDN PRIMARY ACCESS TRANSCEICER / Telecom IC
Need more? Email Us
Skyworks Solutions Inc.
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 64-TQFP (10x10)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 256BGA / Telecom IC Switch 256-BGA (17x17)
Need more? Email Us
Maxim Integrated
IC TELECOM INTERFACE 100LQFP / Telecom IC Single-Chip Transceiver 100-LQFP (14x14)
Lowest to $92.5374
Skyworks Solutions Inc.
IC TELECOM INTERFACE 40QFN / Telecom IC 40-QFN (6x6)
Lowest to $4.3657
Microchip Technology
IC TELECOM INTERFACE 36QFN / Telecom IC
Lowest to $2.3284
Renesas Electronics America
IC TELECOM INTERFACE 80TQFP / Telecom IC Line Interface Unit (LIU) 80-TQFP (14x14)
Lowest to $66.5687

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess