EN
  • EN
  • DE

XCB512M16Z01AD8JY-MSPD

Part No XCB512M16Z01AD8JY-MSPD
Manufacturer Micron Technology Inc.
Catalog DDR
Description DDR4 512Mx16 (8Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 940327-XCB512M16Z01AD8JY-MSPD
Series *
Ultra Librarian 3D Model Ultra Librarian XCB512M16Z01AD8JY-MSPD CAD Model

Description

The XCB512M16Z01AD8JY-MSPD is a memory component manufactured by Micron Technology Inc. It falls under the category of SDRAM (Synchronous Dynamic Random-Access Memory) and is designed for applications requiring high bandwidth and low latency data access. This particular module is configured with a capacity of 512Mb and organized as 16Mx16, indicating its internal structure.

Applications:

  • Networking equipment: Routers, switches, and other network devices utilize this memory for packet buffering and processing.
  • Industrial automation: PLCs and industrial computers rely on this SDRAM for real-time data acquisition and control.
  • Embedded systems: High-performance embedded systems, such as those found in automotive and aerospace applications, leverage this memory for data storage and processing.
  • Medical devices: Imaging equipment and patient monitoring systems use this memory for storing and processing large datasets.

Features:

  • High Bandwidth: Designed for fast data transfer rates to meet the demands of modern applications.
  • Low Latency: Minimizes delays in data access, ensuring optimal performance.
  • Compact Design: The memory module is designed to be compact, allowing for integration into space-constrained environments.
  • High Reliability: Manufactured to rigorous quality standards to ensure reliable operation in demanding environments.
  • Lead-free construction: Compliant with RoHS standards, ensuring environmental friendliness.

Benefits:

  • Increased System Performance: The high bandwidth and low latency characteristics of this memory contribute to overall system performance improvements.
  • Improved Responsiveness: Applications respond faster due to quicker data access times.
  • Reduced Power Consumption: Optimized for power efficiency, helping to extend battery life in portable devices.
  • Enhanced Reliability: Ensures data integrity and system stability, minimizing the risk of errors or failures.

The XCB512M16Z01AD8JY-MSPD is a high-performance SDRAM module that is well-suited for a wide range of applications. Its features and benefits make it an excellent choice for demanding environments where speed, reliability, and efficiency are critical. The 16Mx16 organization provides a good balance between density and data width, making it suitable for various system architectures.

You May Also Be Interested in

Seagate Technology
16TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
Seagate Technology
20TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
Micron Technology Inc.
DDR5-6400B 16Gx80 RDIMM 2Rx4 (128GB)
Need more? Email Us
ASUS
Dual GeForce RTX 5070 12GB GDDR7 OC Edition
Need more? Email Us
Micron Technology Inc.
DDR5-6400 12Gx80 RDIMM 2Rx4 (96GB)
Need more? Email Us
GigaDevice Semiconductor
512Mbit 1.14V~1.26V 1.6GHz DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $58.5000
Foresee Group
16Gbit 1.866GHz DDR4 SDRAM FBGA-200(10x15) Memory (ICs) RoHS
Lowest to $81.4926
Samsung
DDR4-3200 512Mx16 (8Gb)
Lowest to $65.7523
Intel
Core Ultra 5 245KF (24M Cache, up to 5.20 GHz)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess