EN
  • EN
  • DE

K4S281632H-UC75T00

Part No K4S281632H-UC75T00
Manufacturer Samsung
Catalog SD
Description SD 8Mx16-75 133MHz CL3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 945626-K4S281632H-UC75T00
Series *
Ultra Librarian 3D Model Ultra Librarian K4S281632H-UC75T00 CAD Model

Description

The K4S281632H-UC75T00 is an SDRAM (Synchronous Dynamic Random-Access Memory) component manufactured by Samsung. This type of memory is essential for a wide array of electronic devices, providing temporary storage for data and instructions that the device needs to access quickly. SDRAM is known for its synchronous operation, which allows for efficient and high-speed data transfer.

Applications:

  • Personal Computers: Serves as the primary system memory, storing actively used applications and data.
  • Embedded Systems: Provides memory for embedded controllers, industrial automation systems, and other specialized devices.
  • Consumer Electronics: Used in products like set-top boxes, digital TVs, DVD players, and gaming consoles.
  • Networking Equipment: Functions as memory in routers, switches, and other network infrastructure components.
  • Printers: Supports print buffering and stores printer firmware.

Features:

  • Synchronous Operation: Operates in synchronization with the system clock, ensuring precise timing and control.
  • High Bandwidth: Designed for fast data transfer rates, maximizing system performance.
  • Low Power Consumption: Optimized for energy efficiency, making it suitable for both portable and stationary devices.
  • Wide Range of Capacities: Available in different memory densities to accommodate varying system needs.
  • Reliable Performance: Delivers consistent and dependable operation across a range of environmental conditions.

Benefits:

  • Enhanced System Performance: Improves overall system speed by providing quick and efficient access to memory.
  • Reduced Power Consumption: Helps extend battery life in portable devices and reduce energy costs.
  • Increased System Capacity: Allows systems to handle larger datasets and run more complex programs.
  • Improved Reliability: Minimizes the likelihood of memory-related errors and system failures.
  • Simplified Design: Offers a standardized interface that simplifies system integration.

Technical Specifications (General - refer to datasheet for exact values):

  • Memory Type: SDRAM (Synchronous Dynamic Random-Access Memory).
  • Capacity: Device specific; Refer to the official datasheet for the capacity.
  • Organization: Value defined by 281632, please refer to the product datasheet.
  • Clock Speed: Please refer to the official datasheet for clock speed.
  • Operating Temperature Range: Typically -40°C to +85°C.
  • Package Type: Refer to the official datasheet.

For detailed specifications, application notes, and design considerations, consult the official Samsung datasheet for the K4S281632H-UC75T00.

You May Also Be Interested in

Hynix Semiconductor
SD 16Mx4-8 PC100
Need more? Email Us
Hynix Semiconductor
SD 16Mx16-H PC133 CL3 (Pb-Free)
Need more? Email Us
Samsung
SD 16Mx16
Need more? Email Us
Hynix Semiconductor
SD 16Mx16 143MHz Pb-Free TSOPII
Need more? Email Us
Samsung
SD 32Mx8-75 133MHz CL3 Pb-Free
Need more? Email Us
Hynix Semiconductor
SD 16Mx4-10S PC100 CL3
Need more? Email Us
Hynix Semiconductor
SD 16Mx4-10S PC100 CL3
Need more? Email Us
Hynix Semiconductor
SD 16Mx16-H 133MHz low power
Need more? Email Us
Mosel Vitelic, Corp
SD 16Mx16-7 133MHz Ind
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess