EN
  • EN
  • DE

S1703B-48.0000(T)

Part No S1703B-48.0000(T)
Manufacturer Diodes Incorporated
Catalog Oscillators
Description XTAL OSC XO 48.0000MHZ HCMOS TTL / 48 MHz XO (Standard) HCMOS, TTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators>Oscillators
Mfr Diodes Incorporated
Series SaRonix™ S1703
Package Tape & Reel (TR)
Base Resonator Crystal
Type XO (Standard)
Frequency 48 MHz
Function Enable/Disable
Output HCMOS, TTL
Voltage - Supply 3.3V
Frequency Stability ±50ppm
Temperature Range - Operating 0°C ~ 70°C
Current - Supply (Max) 12mA
Mounting SMD (SMT)
Package / Case 4-SMD, No Lead
Dimension 0.276" L x 0.197" W (7.00mm x 5.00mm)
Height - Seated (Max) 0.071" (1.80mm)
Current - Supply (Disable) (Max) 8mA
Base Product Number S1703B
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 1,000
Win Source Part Number 994105-S1703B-48.0000(T)
Ultra Librarian 3D Model Ultra Librarian S1703B-48.0000(T) CAD Model

Description

Product Overview: S1703B-48.0000(T)

The S1703B-48.0000(T) is a high-precision, low-jitter silicon MEMS oscillator designed and manufactured by Diodes Incorporated, a leading global provider and manufacturer of high-quality semiconductor products. This oscillator is engineered to provide a stable and reliable clock signal for a wide range of electronic applications including but not limited to microprocessors, networking, telecommunications, and digital consumer electronics.

Key Features

  • Frequency: The S1703B-48.0000(T) has a fixed output frequency of 48.0000 MHz, which is one of the most commonly used frequencies for digital electronics, providing a solid foundation for system timing.
  • Supply Voltage: It operates at a supply voltage of 3.3V, which is compatible with a broad range of electronic devices and helps to maintain low power consumption.
  • Stability: The oscillator offers excellent stability with low phase noise, making it suitable for applications that require precise timing.
  • Form Factor: It comes in a compact, surface-mount package that is both space-saving and suitable for high-density mounting, which is essential for modern miniaturized electronics.
  • Temperature Range: This device operates over an industrial temperature range, ensuring reliability and performance even under varying environmental conditions.

Applications

The S1703B-48.0000(T) is versatile and can be used in various applications, including:

  • High-speed data communications
  • Wireless infrastructure
  • Portable electronics
  • Industrial controls
  • Networking equipment
  • Consumer electronics such as smart TVs and gaming consoles

Quality and Reliability

Diodes Incorporated is committed to delivering products that meet the highest standards of quality and reliability. The S1703B-48.0000(T) is no exception, as it is built with the company's rigorous manufacturing processes and thorough testing protocols. Customers can trust this oscillator to perform consistently over time, ensuring the longevity and efficiency of their electronic devices.

Environmental Compliance

The S1703B-48.0000(T) is designed with environmental considerations in mind. It complies with RoHS (Restriction of Hazardous Substances) standards, which restricts the use of certain hazardous materials found in electrical and electronic products. This commitment to sustainability makes it an environmentally responsible choice for manufacturers looking to create greener products.

You May Also Be Interested in

Skyworks Solutions Inc.
XTAL OSC XO 106.2500MHZ LVPECL
Need more? Email Us
SiTIME
SIT8103 - HIGH PERFORMANCE OSCIL
Need more? Email Us
Crystek Corporation
XTAL OSC XO 49.1520MHZ HCMOS SMD
Need more? Email Us
ECS Inc.
XTAL OSC XO 50.0000MHZ HCMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC XO 500.0000MHZ LVDS SMD
Need more? Email Us
Renesas Electronics America
XTAL OSC XO 312.5000MHZ LVDS SMD
Need more? Email Us
ECS Inc.
XTAL OSC XO 12.0000MHZ HCMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC TCXO 25.0000MHZ LVCMOS
Lowest to $42.6314
Abracon LLC
XTAL OSC VCTCXO 1.0000GHZ LVDS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess