EN
  • EN
  • DE

MTFC8GLWDM-3L_AAT_Z

Part No MTFC8GLWDM-3L_AAT_Z
Manufacturer Micron Technology Inc.
Catalog EMMC
Description 8GB eMMC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 956161-MTFC8GLWDM-3L_AAT_Z
Series *
Ultra Librarian 3D Model Ultra Librarian MTFC8GLWDM-3L_AAT_Z CAD Model

Description

The MTFC8GLWDM-3L_AAT_Z is an eMMC (embedded MultiMediaCard) component manufactured by Micron Technology Inc. It's a managed NAND flash memory device designed for a wide range of embedded applications requiring reliable and high-density storage. This component integrates NAND flash memory with a sophisticated controller, simplifying memory management for the host system.

Applications

  • Smartphones and Tablets: Used for storing operating systems, applications, and user data.
  • Embedded Systems: Employed in industrial control systems, medical devices, and other embedded applications requiring non-volatile storage.
  • Automotive Infotainment Systems: Provides storage for maps, multimedia content, and system software.
  • Digital Cameras and Camcorders: Serves as the primary storage for captured images and videos.
  • Gaming Consoles: Used for storing game data, system software, and downloaded content.

Features

  • eMMC 5.1 Interface: Supports high-speed data transfer rates, improving system performance.
  • Managed NAND: Integrates NAND flash memory with a controller for error correction, wear leveling, and bad block management.
  • High Density: Offers significant storage capacity in a small form factor.
  • Power Management: Incorporates power-saving modes to reduce energy consumption.
  • Temperature Range: Designed to operate within a wide temperature range, ensuring reliability in various environments.

Benefits

  • Simplified System Design: The integrated controller handles complex NAND management tasks, reducing the burden on the host processor.
  • Improved Performance: The eMMC interface enables fast data access and transfer rates, enhancing overall system responsiveness.
  • Enhanced Reliability: Error correction and wear leveling algorithms ensure data integrity and extend the lifespan of the memory.
  • Reduced Time-to-Market: The managed NAND solution simplifies development and integration, accelerating product development cycles.
  • Lower Power Consumption: Power-saving modes optimize energy usage, extending battery life in portable devices.

Additional Details

The MTFC8GLWDM-3L_AAT_Z typically operates at 3.3V or 1.8V. Its operating temperature range is usually between -25°C and 85°C, allowing it to function in a wide array of environmental conditions. The device supports various advanced features, including secure erase, data encryption, and boot partition functionality. These features enhance the security and reliability of the storage solution.

You May Also Be Interested in

Kingston
64GB eMMC v5.0 HS400
Lowest to $14.0766
SanDisk
16GB eMMC iNAND IX EM122 ExtTemp
Need more? Email Us
Samsung
64GB eMMC4.41 moviNAND
Need more? Email Us
Samsung
16GB eMMC
Lowest to $32.6415
Diodes Incorporated
64GB eMMC iNAND IX EM122 WideTemp
Need more? Email Us
Diodes Incorporated
64GB eMMC iNAND CL EM122
Lowest to $83.9403
Kingston
16GB eMMC v5.0
Lowest to $26.3910
Diodes Incorporated
8GB eMMC iNAND v4.51 HS 200 Ind
Need more? Email Us
Samsung
16GB eMMC5.1
Lowest to $66.9403

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $50.0508 $100.1016
3+ $41.0672 $123.2016
5+ $39.7840 $198.9200
6+ $38.5008 $231.0048
8+ $37.2176 $297.7408
11+ $33.3668 $367.0348
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 82 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess