EN
  • EN
  • DE

MT48LC4M16A2P-6IT

Part No MT48LC4M16A2P-6IT
Manufacturer Micron Technology Inc.
Catalog Unclassified Memory
Description SD-166 4Mx16-75 Pb-Free
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 944990-MT48LC4M16A2P-6IT
Series *
Ultra Librarian 3D Model Ultra Librarian MT48LC4M16A2P-6IT CAD Model

Description

The MT48LC4M16A2P-6IT is a high-speed Synchronous DRAM (SDRAM) component manufactured by Micron Technology Inc. It is organized as 4 Meg x 16 bits, offering a total memory capacity of 64 Megabits. Designed for applications that require high memory bandwidth and low latency, this SDRAM is ideal for various computing and embedded systems operating in harsh environments.

Applications:

  • Networking Equipment: Routers, switches, and network interface cards.
  • Industrial Control Systems: Automation equipment and process controllers.
  • Embedded Systems: Industrial computers and harsh environment applications.
  • Telecommunications Equipment: Wireless base stations and communication devices.
  • Automotive Systems: In-car entertainment and control units.

Features:

  • Capacity: 64Mb (4 Meg x 16)
  • Organization: Configured as 4 Meg x 16 bits.
  • Speed: -6 indicates a speed grade of 6ns, denoting its capability to operate at high clock frequencies.
  • Interface: SDRAM (Synchronous DRAM) interface.
  • Package: TSOP (Thin Small Outline Package).
  • Power Supply: Typically operates at 3.3V.
  • Operating Temperature: IT denotes an Industrial Temperature range.
  • Clock Rate: PC133 compliant.

Benefits:

  • High Bandwidth: The SDRAM architecture provides fast data transfer rates, crucial for demanding applications.
  • Low Latency: Quick access times minimize delays, facilitating rapid data retrieval and processing.
  • Industrial Temperature Range: The "IT" designation ensures reliable operation in harsh environments with extreme temperatures.
  • Compact Size: The TSOP package saves board space, enabling integration into compact designs.
  • Cost-Effective: Offers a balance of performance and affordability for memory-intensive applications.

Additional Details:

The MT48LC4M16A2P-6IT SDRAM is characterized by its synchronous interface, which means data transfers are synchronized with a clock signal for optimized timing control and data throughput. It supports burst read and write operations to enhance data transfer efficiency. Its 64Mb capacity and 16-bit organization make it suitable for applications that require moderate memory storage with a 16-bit wide data path. The TSOP package provides a compact footprint ideal for space-constrained designs. The industrial temperature range ensures that this SDRAM can reliably operate in environments where standard commercial-grade memory devices may fail.

Micron's commitment to quality and reliability ensures that the MT48LC4M16A2P-6IT meets the stringent demands of modern electronic systems. With its combination of high speed, reasonable capacity, and industrial temperature range, this SDRAM is an excellent choice for various memory-intensive applications in challenging environments.

You May Also Be Interested in

Microchip Technology
IC FLASH 2MBIT PARALLEL 34WFBGA / FLASH Memory IC 2Mb (256K x 8) Parallel 55 ns 34-WFBGA (6x4)
Need more? Email Us
Micron Technology Inc.
IC FLASH 32GBIT MMC 153VFBGA / FLASH - NAND Memory IC 32Gb (4G x 8) MMC 153-VFBGA (11.5x13)
Lowest to $28.2986
Spansion
IC FLASH 32MBIT PARALLEL 80PQFP / FLASH - NOR Memory IC 32Mb (1M x 32) Parallel 56 MHz 54 ns 80-PQFP (14x20)
Need more? Email Us
Microchip Technology
IC FLASH 2MBIT PARALLEL 48TFBGA / FLASH Memory IC 2Mb (128K x 16) Parallel 70 ns 48-TFBGA
Lowest to $2.3359
Microchip Technology
IC FLASH 2MBIT PARALLEL 48TFBGA / FLASH Memory IC 2Mb (128K x 16) Parallel 55 ns 48-TFBGA
Need more? Email Us
Swissbit NA Inc.
IC FLASH 256GBIT EMMC 153BGA / FLASH - NAND (pSLC) Memory IC 256Gb (32G x 8) eMMC 200 MHz 153-BGA (11.5x13)
Lowest to $172.6997
Micron Technology Inc.
IC DRAM 4GBIT PARALLEL 96FBGA / SDRAM - DDR3L Memory IC 4Gb (256M x 16) Parallel 933 MHz 20 ns 96-FBGA (8x14)
Lowest to $30.8873
STMicroelectronics
IC EEPROM 256KBIT I2C 1MHZ 8MLP / EEPROM Memory IC 256Kb (32K x 8) I²C 1 MHz 450 ns 8-MLP (2x3)
Lowest to $0.9504
ON Semiconductor
IC FLASH 4MBIT SPI 40MHZ 8SOIC / FLASH Memory IC 4Mb (512K x 8) SPI 40 MHz 8-SOIC
Lowest to $2.0892

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.7233 $60.5097
21+ $5.5174 $115.8654
33+ $5.3442 $176.3586
45+ $5.1721 $232.7445
58+ $5.0000 $290.0000
78+ $4.4826 $349.6428
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,140 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess